CMOS Dual J-K Master-Slave Flip-Flop 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 771343-CD4027BMT
Series: 4000B
Packaging: Reel package
Type: JK Type
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 18 V
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent: 4μA
Input Capacitance: 5pF
Family Name: CD4027
Categories: Integrated Circuits (ICs)
Clock Frequency: 24MHz
Alternative Parts (Cross-Reference): HEF4027BTT; HEF4027BT-Q100J; HEF4027BT,653; HEF4027BT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
J-K Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
IC FF JK TYPE DUAL 1BIT 16SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4027BMT | 771343-CD4027BMT | CD4027BMT | 296-CD4027BMTCT-ND | CD4027BMT | CD4027BMT | CD4027BMT |
| Product Name | CD4027B CMOS Dual J-K Master-Slave Flip-Flop | Logic - Logic - Flip Flops - CD4027BMT | Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | |||
| Propagation Delay | 130 ns | 90 ns | 90 ns | ||||
| fMAX | 8 MHz | 24 MHz | 24 MHz | ||||
| Operating Current | 0.0600 mA | ||||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC | SOIC16; SOIC | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC | SOIC |