CMOS Dual J-K Master-Slave Flip-Flop 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 012834-CD4027BM96
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 24MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
J-K Flip-Flop, 4000/14000/40000 Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
IC FF JK TYPE DUAL 1BIT 16SOIC
IC FF JK TYPE DUAL 1BIT 16SOIC
LOGIC, FLIP FLOP, JK, 45NS, SOIC-16; Logic Family / Base Number:CD4027; Flip-Flop Type:JK; Propagation Delay:45ns; Frequency:24MHz; Output Current:6.8mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4027BM96 | 012834-CD4027BM96 | CD4027BM96 | 296-31493-6-ND | CD4027BM96 | CD4027BM96 | 26AJ5403 | CD4027BM96 |
| Product Name | CD4027B CMOS Dual J-K Master-Slave Flip-Flop | Logic - Logic - Flip Flops - CD4027BM96 | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic, Flip Flop, Jk, 45Ns, Soic-16; Logic Family / Base Number Texas Instruments | Flip Flops | |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | ||||
| Propagation Delay | 130 ns | 90 ns | 90 ns | 45 ns | ||||
| fMAX | 8 MHz | 24 MHz | 24 MHz | 24 MHz | ||||
| Operating Current | 0.0600 mA | |||||||
| Package Type | PDIP,SO,SOIC,TSSOP | SOIC16; SOIC | "16-SOIC (0.154"", 3.90mm Width)"; SOIC | SOIC; SOIC | 16-SOIC (0.154\", 3.90mm Width); SOIC |