CD4027BF is a CMOS dual J-K flip-flop in a 16-lead hermetic dual-in-line ceramic package (CDIP), operating over a temperature range of -55 to 125°C. It features set-reset capability, static operation with retained state, and a typical clock toggle rate of 16 MHz at 10 V. The device meets JEDEC tentative standard No. 138 for 'B' series CMOS devices and has a maximum input current of 1 μA at 18 V across the full temperature range. Quiescent current is 100% tested at 20 V.
CMOS Dual J-K Master-Slave Flip-Flop 16-CDIP -55 to 125
IC FF JK-TYPE DUAL 1BIT 16CDIP
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4027BF | CD4027BF | CD4027BF |
| Product Name | CD4027B-MIL CMOS Dual J-K Master-Slave Flip-Flop | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Supply Voltage | 10 | 1.8V; 3V ~ 18V |