Texas Instruments CD4025B CMOS Triple 3-Input NOR Gate CD4025BMT

Description
CMOS Triple 3-Input NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 3-Input NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4025B CMOS Triple 3-Input NOR Gate - CD4025BMT - Texas Instruments
Dallas, TX, United States
CD4025B CMOS Triple 3-Input NOR Gate
CD4025BMT
CD4025B CMOS Triple 3-Input NOR Gate CD4025BMT
CMOS Triple 3-Input NOR Gate 14-SOIC -55 to 125

CMOS Triple 3-Input NOR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4025BMT
18V SOIC Logic IC 705-CD4025BMT
CMOS Triple 3-Input NOR Gate, 14-SOIC, 3-18V Product overview: CD4025BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4025BMT can be used for catalog matching and distributor lookup.

CMOS Triple 3-Input NOR Gate, 14-SOIC, 3-18V Product overview: CD4025BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4025BMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD4025BMT - Rochester Electronics
Newburyport, MA, United States
NOR Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDSO14

NOR Gate, 4000/14000/40000 Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4025BMT - 771342-CD4025BMT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4025BMT
771342-CD4025BMT
Logic - Logic - Gates and Inverters - CD4025BMT 771342-CD4025BMT
Manufacturer: Texas Instruments Win Source Part Number: 771342-CD4025BMT Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Family Name: CD4025 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): MC14025BDR2; HEF4025BT,652; HEF4025BT; MC14025BD; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771342-CD4025BMT
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4025
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): MC14025BDR2; HEF4025BT,652; HEF4025BT; MC14025BD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-CD4025BMTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD4025BMTTR-ND
Gates and Inverters 296-CD4025BMTTR-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-CD4025BMTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD4025BMTCT-ND
Gates and Inverters 296-CD4025BMTCT-ND
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4025BMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4025BMT
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4025BMT
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD4025BMT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4025BMT
Logic - Gates and Inverters CD4025BMT
IC GATE NOR 3CH 3-INP 14SOIC

IC GATE NOR 3CH 3-INP 14SOIC

Supplier's Site Datasheet
LOGIC, 3-IN NOR GATE, 14SO, RL250 - 815-CD4025BMT - Utmel Electronic Limited
Hong Kong, China
LOGIC, 3-IN NOR GATE, 14SO, RL250
815-CD4025BMT
LOGIC, 3-IN NOR GATE, 14SO, RL250 815-CD4025BMT
LOGIC, 3-IN NOR GATE, 14SO, RL250

LOGIC, 3-IN NOR GATE, 14SO, RL250

Supplier's Site
Gates and Inverters - CD4025BMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4025BMT
Gates and Inverters CD4025BMT
NOR Gate IC 3 Channel 14-SOIC

NOR Gate IC 3 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD4025BMT
Logic Gates CD4025BMT
Logic Gates CMOS Triple 3-Input NOR Gate

Logic Gates CMOS Triple 3-Input NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4025BMT 705-CD4025BMT CD4025BMT 771342-CD4025BMT 296-CD4025BMTTR-ND CD4025BMT CD4025BMT 815-CD4025BMT CD4025BMT CD4025BMT
Product Name CD4025B CMOS Triple 3-Input NOR Gate 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4025BMT Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters LOGIC, 3-IN NOR GATE, 14SO, RL250 Gates and Inverters Logic Gates
Gate Type NOR NOR; NOR GATE OR; NOR NOT; NOR; NOR Gate NOR NOR NOT; NOR NOR NOR; NOR Gate
Supply Voltage 3V; 10 18V 3 V ~ 18 V 3V ~ 18V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 5V; 5V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS CMOS CMOS; CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ04W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 5430FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers