The CD4025B is a CMOS Triple 3-Input NOR Gate manufactured by Texas Instruments. It is available in a 14-lead plastic dual in-line package (PDIP) and operates over a temperature range of -55°C to 125°C. This device is designed for low power consumption and high noise immunity, making it suitable for various digital logic applications. The CD4025B can be used in a wide range of electronic circuits where NOR logic functionality is required. Its robust performance and versatility make it a reliable choice for engineers looking to implement NOR gates in their designs.
CMOS Triple 3-Input NOR Gate 14-PDIP -55 to 125
IC NOR 3-CIR 3-IN 14-PDIP
NOR Gate IC 3 Channel 14-PDIP
IC GATE NOR 3CH 3-INP 14DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4025BEE4 | 296-CD4025BEE4-ND | CD4025BEE4 | CD4025BEE4 |
| Product Name | CD4025B CMOS Triple 3-Input NOR Gate | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V |
| Logic Family | CD4000 | |||
| Propagation Delay | 120 ns | 90 ns | ||
| Operating Current | 0.0150 mA | 6.8 mA |