CMOS Triple 3-Input NAND Gate 14-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159611-CD4023BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
3-Input NAND Gate IC, 3V-18V, CMOS, 14-TSSOP Product overview: CD4023BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4023BPW can be used for catalog matching and distributor lookup.
NAND Gate IC 3 Channel 14-TSSOP
Logic Gates CMOS Triple 3-Input NAND Gate
IC GATE NAND 3CH 3-INP 14TSSOP
IC GATE NAND 3CH 3-INP 14TSSOP
NAND Gate IC 3 Channel 14-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4023BPW | 1159611-CD4023BPW | 705-CD4023BPW | 296-CD4023BPW-ND | CD4023BPW | CD4023BPW | CD4023BPW | CD4023BPW |
| Product Name | CD4023B CMOS Triple 3-Input NAND Gate | Logic - Logic - Gates and Inverters - CD4023BPW | 3V 18V TSSOP Logic IC | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NOT | NAND; NAND GATE | NAND | NAND | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | ||
| Logic Family | CD4000 | CMOS | ||||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |