Texas Instruments CD4019B CMOS Quad AND/OR Select Gate CD4019BMT

Description
CMOS Quad AND/OR Select Gate 16-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad AND/OR Select Gate 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4019B CMOS Quad AND/OR Select Gate - CD4019BMT - Texas Instruments
Dallas, TX, United States
CD4019B CMOS Quad AND/OR Select Gate
CD4019BMT
CD4019B CMOS Quad AND/OR Select Gate CD4019BMT
CMOS Quad AND/OR Select Gate 16-SOIC -55 to 125

CMOS Quad AND/OR Select Gate 16-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-CD4019BMTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-CD4019BMTTR-ND
Gates and Inverters - Multi-Function, Configurable 296-CD4019BMTTR-ND
AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC

AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 18V SOIC Logic IC
770-CD4019BMT
Quad 18V SOIC Logic IC 770-CD4019BMT
CMOS Quad AND/OR Select Gate, 4x2 Input, 120ns, 18V, SOIC Product overview: CD4019BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4019BMT can be used for catalog matching and distributor lookup.

CMOS Quad AND/OR Select Gate, 4x2 Input, 120ns, 18V, SOIC Product overview: CD4019BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4019BMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - CD4019BMT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4019BMT
Logic - Gates and Inverters - Multi-Function, Configurable CD4019BMT
IC QUAD AND/OR SELCT GATE 16SOIC

IC QUAD AND/OR SELCT GATE 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4019BMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4019BMT
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4019BMT
IC QUAD AND/OR SELCT GATE 16SOIC

IC QUAD AND/OR SELCT GATE 16SOIC

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - CD4019BMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4019BMT
Gates and Inverters - Multi-Function, Configurable CD4019BMT
AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC

AND/OR Gate Configurable 4 Circuit 2 Input 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4019BMT 296-CD4019BMTTR-ND 770-CD4019BMT CD4019BMT CD4019BMT CD4019BMT
Product Name CD4019B CMOS Quad AND/OR Select Gate Gates and Inverters - Multi-Function, Configurable Quad 18V SOIC Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type AND; OR AND; OR AND; OR GATE NOT; AND AND AND; OR; AND/OR Gate
Supply Voltage 3V; 10 3V ~ 18V 18V 1.8V; 3V ~ 18V
Logic Family CD4000
Propagation Delay 120 ns 120 ns
Operating Current 0.0600 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1380922-5430DM - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
Logic - Logic - Gates and Inverters - 54S08J - 162970-54S08J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers