Texas Instruments CD40175B CMOS Quad D-Type Flip-Flop CD40175BPWR

Description
CMOS Quad D-Type Flip-Flop 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad D-Type Flip-Flop 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD40175B CMOS Quad D-Type Flip-Flop - CD40175BPWR - Texas Instruments
Dallas, TX, United States
CD40175B CMOS Quad D-Type Flip-Flop
CD40175BPWR
CD40175B CMOS Quad D-Type Flip-Flop CD40175BPWR
CMOS Quad D-Type Flip-Flop 16-TSSOP -55 to 125

CMOS Quad D-Type Flip-Flop 16-TSSOP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD40175BPWR
124187-CD40175BPWR
Logic - Logic - Flip Flops - CD40175BPWR 124187-CD40175BPWR
Manufacturer: Texas Instruments Win Source Part Number: 124187-CD40175BPWR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 6.8mA, 6.8mA Number of Elements: 1 Number of Bits per Element: 4 Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 16-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 14MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 124187-CD40175BPWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 14MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet
Flip Flops - 296-14093-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14093-2-ND
Flip Flops 296-14093-2-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-14093-1-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14093-1-ND
Flip Flops 296-14093-1-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - 296-14093-6-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-14093-6-ND
Flip Flops 296-14093-6-ND
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
 - CD40175BPWR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 4000/14000/40000 Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

D Flip-Flop, 4000/14000/40000 Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDSO16

Supplier's Site Datasheet
Flip Flops - CD40175BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD40175BPWR
Flip Flops CD40175BPWR
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)

Buy Now
Logic - Flip Flops - CD40175BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD40175BPWR
Logic - Flip Flops CD40175BPWR
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD40175BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD40175BPWR
Integrated Circuits (ICs) - Logic - Flip Flops CD40175BPWR
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD40175BPWR 124187-CD40175BPWR 296-14093-2-ND CD40175BPWR CD40175BPWR CD40175BPWR CD40175BPWR
Product Name CD40175B CMOS Quad D-Type Flip-Flop Logic - Logic - Flip Flops - CD40175BPWR Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3V; 10 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 160 ns 120 ns 120 ns
fMAX 8 MHz 14 MHz 14 MHz
Operating Current 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54S114FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601QSA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details
 - 74BCT374PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
View Details
3 suppliers