The CD40175BE is a CMOS quad D-type flip-flop in a 16-pin plastic dual-in-line package (PDIP), operating over a temperature range of -55 to 125°C. It is supplied in tubes of 25 units with a lead finish of NIPDAU and is RoHS compliant.
CMOS Quad D-Type Flip-Flop 16-PDIP -55 to 125
D Flip-Flop, 4000/14000/40000 Series, 4-Func, Positive Edge Triggered, 4-Bit, Complementary Output, CMOS, PDIP16
Manufacturer: Texas Instruments
Win Source Part Number: 006160-CD40175BE
Packaging: Tube/Rail
Type: D-Type
Mounting: Through Hole
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 1
Number of Bits per Element: 4
Max Propagation Delay @ V, Max CL: 120ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-DIP (0.300", 7.62mm)
Purpose: Master Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 14MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 4BIT 16DIP
LOGIC, D-TYPE FLIP-FLOP QUAD, 16DIP; Logic Family / Base Number:CD40175; Flip-Flop Type:D; Propagation Delay:70ns; Frequency:14MHz; Output Current:6.8mA; Logic Case Style:DIP; No. of Pins:16Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 4BIT 16DIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD40175BE | CD40175BE | 006160-CD40175BE | 296-14251-5-ND | CD40175BE | 36AJ8509 | CD40175BE | CD40175BE |
| Product Name | CD40175B CMOS Quad D-Type Flip-Flop | Logic - Logic - Flip Flops - CD40175BE | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic, D-Type Flip-Flop Quad, 16Dip; Logic Family / Base Number Texas Instruments | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||||
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | ||||
| Propagation Delay | 160 ns | 120 ns | 120 ns | 70 ns | ||||
| fMAX | 8 MHz | 14 MHz | 14 MHz | 14 MHz | ||||
| Operating Current | 0.0600 mA |