The CD40174BPW is a CMOS hex D-type flip-flop in a 16-pin TSSOP package, with an operating temperature range of -55 to 125°C and a moisture sensitivity level of 1 at 260°C peak reflow. It is RoHS compliant and features a NIPDAU lead finish.
CMOS Hex D-Type Flip-Flop 16-TSSOP -55 to 125
D Flip-Flop, 4000/14000/40000 Series, 6-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 125969-CD40174BPW
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 16-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 16MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173"", 4.40mm Width)"
IC FF D-TYPE SNGL 6BIT 16TSSOP
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 6BIT 16TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD40174BPW | CD40174BPW | 125969-CD40174BPW | 296-32866-5-ND | CD40174BPW | CD40174BPW | CD40174BPW |
| Product Name | CD40174B CMOS Hex D-Type Flip-Flop | Logic - Logic - Flip Flops - CD40174BPW | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 1.8V; 3V ~ 18V | |||
| Propagation Delay | 140 ns | 100 ns | 100 ns | ||||
| fMAX | 8 MHz | 16 MHz | 16 MHz | ||||
| Operating Current | 0.0600 mA |