Texas Instruments CD4013B CMOS Dual D-Type Flip Flop CD4013BM96G4

Description
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125
Request a Quote
Description
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4013BM96G4 is a CMOS dual D-type flip-flop in a 14-pin SOIC package measuring 8.65 mm by 3.90 mm, with an operating temperature range of -55 to 125°C, asynchronous set-reset capability, and a typical clock toggle rate of 16 MHz at a 10-V supply. It features a maximum input current of 1 µA at 18 V and noise margins of 1 V at 5 V, 2 V at 10 V, and 2.5 V at 15 V over the full package temperature range.

Datasheet Summary
Powered by GS/AI

The CD4013BM96G4 is a CMOS dual D-type flip-flop in a 14-pin SOIC package measuring 8.65 mm by 3.90 mm, with an operating temperature range of -55 to 125°C, asynchronous set-reset capability, and a typical clock toggle rate of 16 MHz at a 10-V supply. It features a maximum input current of 1 µA at 18 V and noise margins of 1 V at 5 V, 2 V at 10 V, and 2.5 V at 15 V over the full package temperature range.

Suppliers

Company
Product
Description
Supplier Links
CD4013B CMOS Dual D-Type Flip Flop - CD4013BM96G4 - Texas Instruments
Dallas, TX, United States
CD4013B CMOS Dual D-Type Flip Flop
CD4013BM96G4
CD4013B CMOS Dual D-Type Flip Flop CD4013BM96G4
CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125

CMOS Dual D-Type Flip Flop 14-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD4013BM96G4
102005-CD4013BM96G4
Logic - Logic - Flip Flops - CD4013BM96G4 102005-CD4013BM96G4
Manufacturer: Texas Instruments Win Source Part Number: 102005-CD4013BM96G4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 6.8mA, 6.8mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Trigger Type: Positive Edge Current - Quiescent: 4μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Dimension: 14-SOIC (0.154", 3.90mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 3 V to 18 V Max Frequency: 24MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 102005-CD4013BM96G4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 6.8mA, 6.8mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 4μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Dimension: 14-SOIC (0.154", 3.90mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 3 V to 18 V
Max Frequency: 24MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-31487-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-31487-2-ND
Flip Flops 296-31487-2-ND
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Flip Flops - CD4013BM96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4013BM96G4
Flip Flops CD4013BM96G4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
D Flip Flop, Dual, Soic-14; Logic Family / Base Number Texas Instruments - 33AH3788 - Newark, An Avnet Company
Chicago, IL, United States
D Flip Flop, Dual, Soic-14; Logic Family / Base Number Texas Instruments
33AH3788
D Flip Flop, Dual, Soic-14; Logic Family / Base Number Texas Instruments 33AH3788
D FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:CD4013; Flip-Flop Type:D; Propagation Delay:45ns; Frequency:24MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

D FLIP FLOP, DUAL, SOIC-14; Logic Family / Base Number:CD4013; Flip-Flop Type:D; Propagation Delay:45ns; Frequency:24MHz; Output Current:-; Logic Case Style:SOIC; No. of Pins:14Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes

Supplier's Site
Logic - Flip Flops - CD4013BM96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4013BM96G4
Logic - Flip Flops CD4013BM96G4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD4013BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD4013BM96G4
Integrated Circuits (ICs) - Logic - Flip Flops CD4013BM96G4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD4013BM96G4 102005-CD4013BM96G4 296-31487-2-ND CD4013BM96G4 33AH3788 CD4013BM96G4 CD4013BM96G4
Product Name CD4013B CMOS Dual D-Type Flip Flop Logic - Logic - Flip Flops - CD4013BM96G4 Flip Flops Flip Flops D Flip Flop, Dual, Soic-14; Logic Family / Base Number Texas Instruments Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3V; 10 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V
Propagation Delay 130 ns 90 ns 90 ns 45 ns
fMAX 8 MHz 24 MHz 24 MHz 24 MHz
Operating Current 0.0600 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS378 Hex D-type Flip-Flops With Enable - 5962-8992501EA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
4 suppliers
SN74AVC16722 22-Bit Flip-Flop With 3-State Outputs - 74AVC16722DGGRG4 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
Propagation Delay 7.7 ns
View Details