CMOS Dual 4-Input NAND Gate 14-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 006155-CD4012BE
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
NAND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDIP14
NAND Gate IC 2 Channel 14-PDIP
2-Element 4-IN CMOS NAND Gate IC, PDIP, 3-18V Product overview: CD4012BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4012BE can be used for catalog matching and distributor lookup.
IC GATE NAND 2CH 4-INP 14DIP
DUAL 4-IN NAND, 4012, DIP14, 18V; Logic Family / Base Number:CD4012; Logic Type:NAND; Output Current:6.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE NAND 2CH 4-INP 14DIP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4012BE | 006155-CD4012BE | CD4012BE | 296-2032-5-ND | 705-CD4012BE | CD4012BE | CD4012BE | CD4012BE | 33AH3786 | CD4012BE |
| Product Name | CD4012B CMOS Dual 4-Input NAND Gate | Logic - Logic - Gates and Inverters - CD4012BE | Gates and Inverters | 18V Logic IC | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Dual 4-In Nand, 4012, Dip14, 18V; Logic Family / Base Number Texas Instruments | Gates and Inverters | |
| Gate Type | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND | NAND; NAND GATE | NAND | NAND; NAND Gate | NAND; NAND | NAND; NAND Gate | |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 18V | 1.8V | 1.8V; 3V ~ 18V | 18V | 3V ~ 18V | ||
| Logic Family | CD4000 | CMOS | ||||||||
| Operating Current | 0.0150 mA | 3.4 mA | 6.8 mA | 3.4 mA | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |