CMOS Hex Non-Inverting Buffer/Converter 16-PDIP -55 to 125
CMOS Hex Buffer IC, 3-18V, -55 to 125°C, PDIP Product overview: CD4010BE from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 18V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD4010BE can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD4010BE | 704-CD4010BE |
| Product Name | CD4010B CMOS Hex Non-Inverting Buffer/Converter | 18V Interface Transceiver IC |
| Technology | CD4000 | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | 3V; Other; 10 |