Texas Instruments CD4002B CMOS Dual 4-Input NOR Gate CD4002BNSR

Description
CMOS Dual 4-Input NOR Gate 14-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Input NOR Gate 14-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4002B CMOS Dual 4-Input NOR Gate - CD4002BNSR - Texas Instruments
Dallas, TX, United States
CD4002B CMOS Dual 4-Input NOR Gate
CD4002BNSR
CD4002B CMOS Dual 4-Input NOR Gate CD4002BNSR
CMOS Dual 4-Input NOR Gate 14-SO -55 to 125

CMOS Dual 4-Input NOR Gate 14-SO -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4002BNSR - 866078-CD4002BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4002BNSR
866078-CD4002BNSR
Logic - Logic - Gates and Inverters - CD4002BNSR 866078-CD4002BNSR
Manufacturer: Texas Instruments Win Source Part Number: 866078-CD4002BNSR Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: NOR Gate IC 2 Channel - 14-SO Package: 14-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4002 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-14078-1, 296-14078-2, -CD4002BNSRE4, -CD4002BNSRG4, -296-14078-1, 296-14078-6, -CD4002BNSR-NDR, -CD4002BNSRE4-NDR, CD4002BNSRE4-ND, CD4002BNSRG4-ND, -296-14078-1-ND, -CD4002BNSRG4-NDR, 296-14078-6-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 866078-CD4002BNSR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: NOR Gate IC 2 Channel - 14-SO
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4002
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-14078-1, 296-14078-2, -CD4002BNSRE4, -CD4002BNSRG4, -296-14078-1, 296-14078-6, -CD4002BNSR-NDR, -CD4002BNSRE4-NDR, CD4002BNSRE4-ND, CD4002BNSRG4-ND, -296-14078-1-ND, -CD4002BNSRG4-NDR, 296-14078-6-NDR

Buy Now Datasheet
 - CD4002BNSR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

NOR Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
18V Logic IC - 705-CD4002BNSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V Logic IC
705-CD4002BNSR
18V Logic IC 705-CD4002BNSR
2-Ch 4-In NOR Gate IC, CMOS, 3-18V, 125°C, SOP Product overview: CD4002BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4002BNSR can be used for catalog matching and distributor lookup.

2-Ch 4-In NOR Gate IC, CMOS, 3-18V, 125°C, SOP Product overview: CD4002BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4002BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14078-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14078-6-ND
Gates and Inverters 296-14078-6-ND
NOR Gate IC 2 Channel 14-SO

NOR Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-14078-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14078-1-ND
Gates and Inverters 296-14078-1-ND
NOR Gate IC 2 Channel 14-SO

NOR Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-14078-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14078-2-ND
Gates and Inverters 296-14078-2-ND
NOR Gate IC 2 Channel 14-SO

NOR Gate IC 2 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4002BNSR
Logic Gates CD4002BNSR
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4002BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4002BNSR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4002BNSR
IC GATE NOR 2CH 4-INP 14SO

IC GATE NOR 2CH 4-INP 14SO

Supplier's Site
Logic - Gates and Inverters - CD4002BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4002BNSR
Logic - Gates and Inverters CD4002BNSR
IC GATE NOR 2CH 4-INP 14SOP

IC GATE NOR 2CH 4-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - CD4002BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4002BNSR
Gates and Inverters CD4002BNSR
NOR Gate IC 2 Channel 14-SO

NOR Gate IC 2 Channel 14-SO

Buy Now
Gates and Inverters - CD4002BNSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4002BNSR
Gates and Inverters CD4002BNSR
IC GATE NOR 2CH 4-INP 14SOP

IC GATE NOR 2CH 4-INP 14SOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4002BNSR 866078-CD4002BNSR CD4002BNSR 705-CD4002BNSR 296-14078-6-ND CD4002BNSR CD4002BNSR CD4002BNSR CD4002BNSR CD4002BNSR
Product Name CD4002B CMOS Dual 4-Input NOR Gate Logic - Logic - Gates and Inverters - CD4002BNSR 18V Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NOR NOT OR; NOR NOR; NOR GATE NOR NOR NOT; NOR NOR; NOR Gate NOR; NOR Gate
Supply Voltage 3V; 10 18V 3V ~ 18V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V 3V ~ 18V
Logic Family CD4000 CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54S05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
 - 54F20DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers