Texas Instruments RF and Wireless - RF Transceiver ICs CC3220MODSM2MOBR

Description
Win Source Part Number: 1353125-CC3220MODSM2 MOBR Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: SimpleLink™ Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 63-SMD Module Base Product Number: CC3220 HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2.3V ~ 3.6V Memory Size: 256kB RAM RF Family/Standard: WiFi Protocol: 802.11b/g/n Modulation: DSSS, OFDM Power - Output: 17dBm Sensitivity: -95dBm Serial Interfaces: I²C, SPI, UART Current - Receiving: 59mA Current - Transmitting: 223mA GPIO: 21
Request a Quote Datasheet
Description
Win Source Part Number: 1353125-CC3220MODSM2 MOBR Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: SimpleLink™ Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 63-SMD Module Base Product Number: CC3220 HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2.3V ~ 3.6V Memory Size: 256kB RAM RF Family/Standard: WiFi Protocol: 802.11b/g/n Modulation: DSSS, OFDM Power - Output: 17dBm Sensitivity: -95dBm Serial Interfaces: I²C, SPI, UART Current - Receiving: 59mA Current - Transmitting: 223mA GPIO: 21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - 1353125-CC3220MODSM2MOBR - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver ICs
1353125-CC3220MODSM2MOBR
RF and Wireless - RF Transceiver ICs 1353125-CC3220MODSM2MOBR
Win Source Part Number: 1353125-CC3220MODSM2 MOBR Category: RF and Wireless - RF Transceiver ICs Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 49 pct. Type: TxRx + MCU MSL Level: 3 (168 Hours) Mfr: Texas Instruments Series: SimpleLink™ Package: Tape & Reel Product Status: Active Frequency: 2.4GHz Package / Case: 63-SMD Module Base Product Number: CC3220 HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Voltage - Supply: 2.3V ~ 3.6V Memory Size: 256kB RAM RF Family/Standard: WiFi Protocol: 802.11b/g/n Modulation: DSSS, OFDM Power - Output: 17dBm Sensitivity: -95dBm Serial Interfaces: I²C, SPI, UART Current - Receiving: 59mA Current - Transmitting: 223mA GPIO: 21

Win Source Part Number: 1353125-CC3220MODSM2MOBR
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 49 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: SimpleLink™
Package: Tape & Reel
Product Status: Active
Frequency: 2.4GHz
Package / Case: 63-SMD Module
Base Product Number: CC3220
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Voltage - Supply: 2.3V ~ 3.6V
Memory Size: 256kB RAM
RF Family/Standard: WiFi
Protocol: 802.11b/g/n
Modulation: DSSS, OFDM
Power - Output: 17dBm
Sensitivity: -95dBm
Serial Interfaces: I²C, SPI, UART
Current - Receiving: 59mA
Current - Transmitting: 223mA
GPIO: 21

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - CC3220MODSM2MOBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
CC3220MODSM2MOBR
RF and Wireless - RF Transceiver ICs CC3220MODSM2MOBR
IC RF TXRX+MCU WIFI 63SMD

IC RF TXRX+MCU WIFI 63SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers
Product Number 1353125-CC3220MODSM2MOBR CC3220MODSM2MOBR
Product Name RF and Wireless - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -95 dBm -95 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
5 - 7 GHz Wi-Fi 7 Front End Module - QM45500 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
WiFi Module - ATWINC1500-MR210PB1172 - Richardson RFPD
Microchip Technology, Inc.
View Details
4 suppliers
QS Series - USB Module - SDM-USB-QS-S - Linx Technologies
Specs
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 4.35 to 5.25 volts
Supply Current 26 to 28 mA
View Details