The MTCDT-LAT1-246A-US is an LTE Application Enablement Gateway designed for industrial IoT applications. It features GNSS for geo-location capabilities and supports both Wi-Fi and Bluetooth communication. The device operates on multiple cellular bands, including 700MHz, 850MHz, and 1900MHz for LTE, ensuring compatibility with various networks in the US and Canada. This gateway is equipped with an ARM9 processor, 256MB of flash memory, and 128MB of RAM, allowing for efficient data processing and management. It supports a range of connectivity options, including Ethernet, USB, and GPIO, making it versatile for different deployment scenarios. The operating temperature range is from -30°C to +70°C, suitable for various environmental conditions. The device is compliant with several safety and EMC standards, including FCC and UL certifications, ensuring reliability and performance in industrial settings. Its programmability and support for multiple communication protocols make it a suitable choice for engineers looking to implement scalable IoT solutions.
RF Gateway 700MHz, 1.7GHz LoRa Ethernet, USB 100Mbps
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 881-1303-ND |
| Product Name | RF Receiver, Transmitter, and Transceiver Finished Units |
| Device Type | Rec-Trans |
| Applications | General Purpose |
| Features | RoHS |