Manufacturer: Microchip Technology
Win Source Part Number: 1088201-PIC12LF1840T
Packaging: Reel - TR
Applications: General Purpose
Frequency: 418, 433, 868MHz
Memory Size: 4kB Flash, 256B EEPROM, 256B SRAM
Power - Output: 10dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 100kbps
Modulation or Protocol: FSK, OOK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 16.5mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
RF TX IC FSK 418/433MHZ 14TSSOP Product overview: PIC12LF1840T48AT-I/S
"RF Transmitter FSK, OOK 418MHz, 433MHz, 868MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173"", 4.40mm Width)"
RF Transmitter FSK, OOK 418MHz, 433MHz, 868MHz 10dBm 100kbps PCB, Surface Mount Antenna 14-TSSOP (0.173", 4.40mm Width)
RF TX IC FSK 418/433MHZ 14TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters |
| Product Number | 1088201-PIC12LF1840T48AT-I/ST | 871-PIC12LF1840T48AT-I/ST | PIC12LF1840T48AT-I/ST-ND | PIC12LF1840T48AT-I/ST | PIC12LF1840T48AT-I/ST |
| Product Name | RF Transmitters - PIC12LF1840T48AT-I/ST | 433MHZ Rf Transmitter | RF Transmitters | RF Transmitters | RF and Wireless - RF Transmitters |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Output Power | 10 dBm | 10 dBm | 10 dBm | 10 dBm | |
| Operating Frequency | 418 to 868 MHz | 418 to 868 MHz | 418 to 868 MHz | 418 to 868 MHz | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 to 1.8 volts |
| Applications | General Purpose | General Purpose | General Purpose |