Qorvo 6.5 & 8.0 GHz Ultra-Wideband (UWB) SoC QM35825

Description
The QM35825 is a fully integrated Ultra-Wideband solution compliant with IEEE 802.15.4™-2024 and is designed for the best Rx sensitivity and low power. It is optimized for consumer, enterprise and industrial applications supporting FiRa™, Aliro and Omlox ranging schemes with an accuracy of +/- 5 cm and AoA at +/- 2°. It features on-chip computing for ranging, angle of arrival (AoA), radar and data transfer functions. The QM35825 integrates 4 flexible RF ports, LNAs, PA and RF switches, a Cortex-M33 with Secure Enclave and a wealth of security features and communication peripherals.
Request a Quote Datasheet
Description
The QM35825 is a fully integrated Ultra-Wideband solution compliant with IEEE 802.15.4™-2024 and is designed for the best Rx sensitivity and low power. It is optimized for consumer, enterprise and industrial applications supporting FiRa™, Aliro and Omlox ranging schemes with an accuracy of +/- 5 cm and AoA at +/- 2°. It features on-chip computing for ranging, angle of arrival (AoA), radar and data transfer functions. The QM35825 integrates 4 flexible RF ports, LNAs, PA and RF switches, a Cortex-M33 with Secure Enclave and a wealth of security features and communication peripherals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.5 & 8.0 GHz Ultra-Wideband (UWB) SoC - QM35825 - Qorvo
Greensboro, NC, United States
6.5 & 8.0 GHz Ultra-Wideband (UWB) SoC
QM35825
6.5 & 8.0 GHz Ultra-Wideband (UWB) SoC QM35825
The QM35825 is a fully integrated Ultra-Wideband solution compliant with IEEE 802.15.4™-2024 and is designed for the best Rx sensitivity and low power. It is optimized for consumer, enterprise and industrial applications supporting FiRa™, Aliro and Omlox ranging schemes with an accuracy of +/- 5 cm and AoA at +/- 2°. It features on-chip computing for ranging, angle of arrival (AoA), radar and data transfer functions. The QM35825 integrates 4 flexible RF ports, LNAs, PA and RF switches, a Cortex-M33 with Secure Enclave and a wealth of security features and communication peripherals.

The QM35825 is a fully integrated Ultra-Wideband solution compliant with IEEE 802.15.4™-2024 and is designed for the best Rx sensitivity and low power. It is optimized for consumer, enterprise and industrial applications supporting FiRa™, Aliro and Omlox ranging schemes with an accuracy of +/- 5 cm and AoA at +/- 2°. It features on-chip computing for ranging, angle of arrival (AoA), radar and data transfer functions. The QM35825 integrates 4 flexible RF ports, LNAs, PA and RF switches, a Cortex-M33 with Secure Enclave and a wealth of security features and communication peripherals.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QM35825
Product Name 6.5 & 8.0 GHz Ultra-Wideband (UWB) SoC
Package Type BGA-74
Unlock Full Specs
to access all available technical data

Similar Products

5 - 7 GHz Wi-Fi 7 Front End Module - QM47655 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 7115 MHz
Package Type Laminate
View Details
RF Transceiver Modules and Modems - 2312-DWM3001CTR13CT-ND - DigiKey
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 6250 to 8250 MHz
Package Type Surface Mount; 48-SMD Module
View Details
2.4 GHz Wi-Fi 7 Non-Linear High Power Integrated Power Front End Module - QPF7207 - Qorvo
Specs
Features RoHS
Operating Frequency 2402 to 2472 MHz
Package Type Laminate
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details