Texas Instruments BQ51010B Highly Integrated Wireless Receiver Qi (WPC V1.1) Compliant Power Supply BQ51010BYFPR

Description
Highly Integrated Wireless Receiver Qi (WPC V1.1) Compliant Power Supply 28-DSBGA -40 to 85
Request a Quote Datasheet
Description
Highly Integrated Wireless Receiver Qi (WPC V1.1) Compliant Power Supply 28-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ51010B Highly Integrated Wireless Receiver Qi (WPC V1.1) Compliant Power Supply - BQ51010BYFPR - Texas Instruments
Dallas, TX, United States
BQ51010B Highly Integrated Wireless Receiver Qi (WPC V1.1) Compliant Power Supply
BQ51010BYFPR
BQ51010B Highly Integrated Wireless Receiver Qi (WPC V1.1) Compliant Power Supply BQ51010BYFPR
Highly Integrated Wireless Receiver Qi (WPC V1.1) Compliant Power Supply 28-DSBGA -40 to 85

Highly Integrated Wireless Receiver Qi (WPC V1.1) Compliant Power Supply 28-DSBGA -40 to 85

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - BQ51010BYFPR - 809957-BQ51010BYFPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ51010BYFPR
809957-BQ51010BYFPR
PMIC - PMIC - Power Management - Specialized - BQ51010BYFPR 809957-BQ51010BYFPR
Manufacturer: Texas Instruments Win Source Part Number: 809957-BQ51010BYFPR Packaging: Reel Mounting Style: SMD Applications: Wireless Power Receiver Current - Supply: 1A Supplier Device Package: 28-DSBGA Temperature Range - Operating: 0°C ~ 125°C Manufacturer Package: 28-XFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 10V Part Number Series: BQ51010

Manufacturer: Texas Instruments
Win Source Part Number: 809957-BQ51010BYFPR
Packaging: Reel
Mounting Style: SMD
Applications: Wireless Power Receiver
Current - Supply: 1A
Supplier Device Package: 28-DSBGA
Temperature Range - Operating: 0°C ~ 125°C
Manufacturer Package: 28-XFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 10V
Part Number Series: BQ51010

Buy Now
Power Management - Specialized - BQ51010BYFPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ51010BYFPR
Power Management - Specialized BQ51010BYFPR
Wireless Power Receiver PMIC 28-DSBGA

Wireless Power Receiver PMIC 28-DSBGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ51010BYFPR 809957-BQ51010BYFPR BQ51010BYFPR
Product Name BQ51010B Highly Integrated Wireless Receiver Qi (WPC V1.1) Compliant Power Supply PMIC - PMIC - Power Management - Specialized - BQ51010BYFPR Power Management - Specialized
Type DSBGA BGA; 28-XFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products