Manufacturer: Texas Instruments
Win Source Part Number: 1154343-BQ4285P-SB2
Packaging: Tube
Type: Clock/Calendar
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Alarm, Daylight Savings, Leap Year, NVSRAM, Square Wave Output
Package: 24-DIP (0.600", 15.24mm)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Size: 114B
Interface: Parallel
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.5 V ~ 4 V
Part Status: Obsolete(EOL)
Family Name: BQ4285
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): DS14285N+; DS14285N; DS12R887-5+;
Introduction Date: August 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 15
Real Time Clock, Non-Volatile, 0 Timer(s), CMOS, PDIP24
RTC IC With 114x8 NVSRAM and NVSRAM Control 24-PDIP 0 to 70 Product overview: BQ4285P-SB2 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-BQ4285P-SB2 can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP (0.600"", 15.24mm)"
Real Time Clock (RTC) IC Clock/Calendar 114B Parallel 24-DIP (0.600", 15.24mm)
IC RTC CLK/CALENDAR PAR 24DIP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1154343-BQ4285P-SB2 | BQ4285P-SB2 | 690-BQ4285P-SB2 | 296-6527-5-ND | BQ4285P-SB2 | BQ4285P-SB2 |
| Product Name | Clock/Timing - Clock/Timing - Real Time Clocks - BQ4285P-SB2 | Clock and Timing IC | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | DIP | DIP; PDIP | Rail/Tube | Through Hole; DIP; "24-DIP (0.600"", 15.24mm)" | DIP; 24-DIP (0.600\", 15.24mm) | DIP; Through Hole |
| Supply Voltage | 2.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts |