Infineon Technologies AG Clock Generators, PLLs, Frequency Synthesizers CY2292FZX

Description
"Clock Generator, Fanout Distribution IC 66.6MHz, 90MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Description
"Clock Generator, Fanout Distribution IC 66.6MHz, 90MHz 1 16-TSSOP (0.173"", 4.40mm Width)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CY2292FZX is a three-phase locked loop (PLL) general-purpose EPROM-programmable clock generator designed to generate up to three custom frequencies from a single external source. It features low-skew, low-jitter outputs with high accuracy, making it suitable for applications requiring precise timing. The device supports both factory and field programmability, allowing for easy customization and quick turnaround for specific applications. It operates within an input frequency range of 10 MHz to 25 MHz and can output frequencies from 76.923 kHz to 90 MHz at 5 V and 76.923 kHz to 66.6 MHz at 3.3 V. The CY2292FZX is packaged in a 16-pin TSSOP, which is advantageous for saving board space. Additionally, it includes power management options such as shutdown and suspend modes, enhancing its suitability for low-power applications.

Datasheet Summary
Powered by GS/AI

The CY2292FZX is a three-phase locked loop (PLL) general-purpose EPROM-programmable clock generator designed to generate up to three custom frequencies from a single external source. It features low-skew, low-jitter outputs with high accuracy, making it suitable for applications requiring precise timing. The device supports both factory and field programmability, allowing for easy customization and quick turnaround for specific applications. It operates within an input frequency range of 10 MHz to 25 MHz and can output frequencies from 76.923 kHz to 90 MHz at 5 V and 76.923 kHz to 66.6 MHz at 3.3 V. The CY2292FZX is packaged in a 16-pin TSSOP, which is advantageous for saving board space. Additionally, it includes power management options such as shutdown and suspend modes, enhancing its suitability for low-power applications.

Suppliers

Company
Product
Description
Supplier Links
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2292FZX-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
448-CY2292FZX-ND
Clock Generators, PLLs, Frequency Synthesizers 448-CY2292FZX-ND
"Clock Generator, Fanout Distribution IC 66.6MHz, 90MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Generator, Fanout Distribution IC 66.6MHz, 90MHz 1 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-CY2292FZX
Clock and Timing IC 728-CY2292FZX
IC CLOCK GENERATOR 16TSSOP Product overview: CY2292FZX from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2292FZX can be used for catalog matching and distributor lookup.

IC CLOCK GENERATOR 16TSSOP Product overview: CY2292FZX from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2292FZX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY2292FZX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Generators, PLLs, Frequency Synthesizers
CY2292FZX
Clock Generators, PLLs, Frequency Synthesizers CY2292FZX
Clock Generator, Fanout Distribution IC 66.6MHz, 90MHz 1 16-TSSOP (0.173", 4.40mm Width)

Clock Generator, Fanout Distribution IC 66.6MHz, 90MHz 1 16-TSSOP (0.173", 4.40mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Clocks IC Timers IC Clocks
Product Number 448-CY2292FZX-ND 728-CY2292FZX CY2292FZX
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock Generators, PLLs, Frequency Synthesizers
Device Type Clock Generator Clock Generator
Bus Interface CMOS CMOS CMOS; CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Tube Surface Mount; SSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.3 to 5 volts 3.3 to 5 volts 3.3 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-CY23S09SXC-1H - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Bus Interface LVCMOS
Package Type Tube
Supply Voltage 3 to 3.6 volts
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - SI4136-BT-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; TSSOP; "24-TSSOP (0.173"", 4.40mm Width)"
View Details
5 suppliers
CDCE62005 5/10 Outputs Clock Generator/Jitter Cleaner with Integrated Dual VCO - CDCE62005RGZR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
8 suppliers