Texas Instruments BQ33100 Fully Integrated, Single Chip, Super Capacitor Manager BQ33100PWR

Description
Fully Integrated, Single Chip, Super Capacitor Manager 24-TSSOP -40 to 85
Request a Quote Datasheet
Description
Fully Integrated, Single Chip, Super Capacitor Manager 24-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ33100 Fully Integrated, Single Chip, Super Capacitor Manager - BQ33100PWR - Texas Instruments
Dallas, TX, United States
BQ33100 Fully Integrated, Single Chip, Super Capacitor Manager
BQ33100PWR
BQ33100 Fully Integrated, Single Chip, Super Capacitor Manager BQ33100PWR
Fully Integrated, Single Chip, Super Capacitor Manager 24-TSSOP -40 to 85

Fully Integrated, Single Chip, Super Capacitor Manager 24-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ33100PWR - 012002-BQ33100PWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ33100PWR
012002-BQ33100PWR
PMIC - PMIC - Battery Management - BQ33100PWR 012002-BQ33100PWR
Manufacturer: Texas Instruments Win Source Part Number: 012002-BQ33100PWR Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Supercapacitor Number of Cells: 2 to 5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-TSSOP Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012002-BQ33100PWR
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Supercapacitor
Number of Cells: 2 to 5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-TSSOP
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ33100PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ33100PWR
Battery Management BQ33100PWR
Battery Battery Balancer IC Supercapacitor 24-TSSOP

Battery Battery Balancer IC Supercapacitor 24-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ33100PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ33100PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ33100PWR
IC BATT SUPERCAP 2-5C 24TSSOP

IC BATT SUPERCAP 2-5C 24TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ33100PWR 012002-BQ33100PWR BQ33100PWR BQ33100PWR
Product Name BQ33100 Fully Integrated, Single Chip, Super Capacitor Manager PMIC - PMIC - Battery Management - BQ33100PWR Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Type TSSOP SOP; SSOP; TSSOP; 24-TSSOP SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers
Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Supervisors - BQ2202PN-N - Quarktwin Technology Ltd.
Texas Instruments
Specs
Threshold 4.37 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515G4 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers