Texas Instruments UC1903 Quad Supply and Line Monitor 5962-88697012A

Description
Quad Supply and Line Monitor 20-LCCC -55 to 125
Request a Quote
Description
Quad Supply and Line Monitor 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962-88697012A is a quad supply and line monitor integrated circuit designed for power management applications. It can monitor up to four separate supply voltage levels, responding to both under-voltage and over-voltage conditions. The device features an internal op-amp inverter, allowing for the monitoring of negative voltage levels. It includes a line/switcher sense input for early warning of power source failures and has programmable under-voltage and over-voltage thresholds with proportional hysteresis for precise operation. The device operates over a supply voltage range of 8V to 40V and has a typical standby current of 7 mA. It provides three open-collector outputs capable of sinking over 30 mA, indicating fault conditions such as under-voltage, over-voltage, and a "power OK" status. Additionally, it includes a general-purpose op-amp for auxiliary functions, capable of sourcing 20 mA of output current. The 5962-88697012A is suitable for applications requiring reliable voltage monitoring and fault indication in power management systems.

Datasheet Summary
Powered by GS/AI

The 5962-88697012A is a quad supply and line monitor integrated circuit designed for power management applications. It can monitor up to four separate supply voltage levels, responding to both under-voltage and over-voltage conditions. The device features an internal op-amp inverter, allowing for the monitoring of negative voltage levels. It includes a line/switcher sense input for early warning of power source failures and has programmable under-voltage and over-voltage thresholds with proportional hysteresis for precise operation. The device operates over a supply voltage range of 8V to 40V and has a typical standby current of 7 mA. It provides three open-collector outputs capable of sinking over 30 mA, indicating fault conditions such as under-voltage, over-voltage, and a "power OK" status. Additionally, it includes a general-purpose op-amp for auxiliary functions, capable of sourcing 20 mA of output current. The 5962-88697012A is suitable for applications requiring reliable voltage monitoring and fault indication in power management systems.

Suppliers

Company
Product
Description
Supplier Links
UC1903 Quad Supply and Line Monitor - 5962-88697012A - Texas Instruments
Dallas, TX, United States
UC1903 Quad Supply and Line Monitor
5962-88697012A
UC1903 Quad Supply and Line Monitor 5962-88697012A
Quad Supply and Line Monitor 20-LCCC -55 to 125

Quad Supply and Line Monitor 20-LCCC -55 to 125

Buy Now Datasheet
Power Management - Specialized - 5962-88697012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
5962-88697012A
Power Management - Specialized 5962-88697012A
PMIC

PMIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 5962-88697012A 5962-88697012A
Product Name UC1903 Quad Supply and Line Monitor Power Management - Specialized
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
IQ 7000 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details
PMIC - PMIC - Battery Management - BQ24400PWG4 - 1049561-BQ24400PWG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 8
View Details