Switch-mode Li-Ion Charge Controller 16-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 770355-BQ2954PN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Battery Chemistry: Lithium-Ion
Current - Charging: Constant
Programmable Features: Current
Family Name: bq2954
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): LTC4069EDC-4.4#TRM; LTC4065EDC-4.4#PBF; LTC4065EDC-4.4#TRPBF
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC BATT FAST CHG LI-ION 16DIP
IC BATT FAST CHG LI-ION 16DIP
IC BATT FAST CHG LI-ION 16DIP
Charger IC Lithium Ion/Polymer 16-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2954PN | 770355-BQ2954PN | 296-9387-5-ND | BQ2954PN | BQ2954PN | BQ2954PN |
| Product Name | BQ2954 Switch-mode Li-Ion Charge Controller | PMIC - PMIC - Battery Chargers - BQ2954PN | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Charger Type | Switching | |||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion | Li-Ion; Lithium Ion | |||
| Features | Lead-Free | Lead-Free | ||||
| Package Type | PDIP,SOIC | DIP | 16-DIP (0.300", 7.62mm) | DIP; 16-DIP (0.300\", 7.62mm) | ||
| Cells | 2 to 4 |