Texas Instruments BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED BQ24003RGWR

Description
Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED 20-VQFN -40 to 70
Request a Quote Datasheet
Description
Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED 20-VQFN -40 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED - BQ24003RGWR - Texas Instruments
Dallas, TX, United States
BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED
BQ24003RGWR
BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED BQ24003RGWR
Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED 20-VQFN -40 to 70

Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED 20-VQFN -40 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24003RGWR - 1023797-BQ24003RGWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24003RGWR
1023797-BQ24003RGWR
PMIC - PMIC - Battery Chargers - BQ24003RGWR 1023797-BQ24003RGWR
Manufacturer: Texas Instruments Win Source Part Number: 1023797-BQ24003RGWR Packaging: Reel - TR Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant Programmable Features: Current, Timer Charge Current - Max: 1.2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 70°C (TA) Case / Package: 20-VQFN (5x5) Maximum Supply Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023797-BQ24003RGWR
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Current, Timer
Charge Current - Max: 1.2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 20-VQFN (5x5)
Maximum Supply Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-12970-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-12970-2-ND
PMIC - Battery Chargers 296-12970-2-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-12970-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-12970-6-ND
PMIC - Battery Chargers 296-12970-6-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-12970-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-12970-1-ND
PMIC - Battery Chargers 296-12970-1-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
Battery Chargers - BQ24003RGWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24003RGWR
Battery Chargers BQ24003RGWR
Charger IC Lithium Ion 20-VQFN (5x5)

Charger IC Lithium Ion 20-VQFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24003RGWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24003RGWR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24003RGWR
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24003RGWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24003RGWR
PMIC - Battery Chargers BQ24003RGWR
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24003RGWR 1023797-BQ24003RGWR 296-12970-2-ND BQ24003RGWR BQ24003RGWR BQ24003RGWR
Product Name BQ24003 Linear 1-cell Li-Ion Battery Charger W/Integrated FET, Bi-Color LED PMIC - PMIC - Battery Chargers - BQ24003RGWR PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion Li-Ion; Lithium Ion
Features Lead-Free Lead-Free
Package Type HTSSOP,VQFN 20-VQFN (5x5) 20-VQFN Exposed Pad 20-VQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24086 750mA SINGLE-CHIP Li-Ion/Li-Pol CHARGE MANAGEMENT IC with Thermal Regulation - BQ24086DRCR - Texas Instruments
Specs
Features Lead-Free
Package Type VSON
Supply Voltage 6.5 volts
View Details
6 suppliers
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057TS - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V - BQ24070RHLTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24001PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers