Texas Instruments BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination BQ2000PWG4

Description
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70
Request a Quote Datasheet
Description
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination - BQ2000PWG4 - Texas Instruments
Dallas, TX, United States
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination
BQ2000PWG4
BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination BQ2000PWG4
Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70

Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2000PWG4 - 1153964-BQ2000PWG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2000PWG4
1153964-BQ2000PWG4
PMIC - PMIC - Battery Chargers - BQ2000PWG4 1153964-BQ2000PWG4
Manufacturer: Texas Instruments Win Source Part Number: 1153964-BQ2000PWG4 Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-TSSOP (0.173", 4.40mm Width) Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Programmable Features: Current, Timer, Voltage Family Name: BQ2000 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Voltage Supply MAX: 6V Alternative Parts (Cross-Reference): bq2000SN; bq2000TPN; bq2000PN; Introduction Date: January 01, 2005 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1153964-BQ2000PWG4
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 8-TSSOP (0.173", 4.40mm Width)
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer, Voltage
Family Name: BQ2000
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Voltage Supply MAX: 6V
Alternative Parts (Cross-Reference): bq2000SN; bq2000TPN; bq2000PN;
Introduction Date: January 01, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ2000PWG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ2000PWG4-ND
PMIC - Battery Chargers BQ2000PWG4-ND
IC BAT CHG MULTCHEM 1-4CL 8TSSOP

IC BAT CHG MULTCHEM 1-4CL 8TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2000PWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2000PWG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2000PWG4
IC BAT CHG MULTCHEM 1-4CL 8TSSOP

IC BAT CHG MULTCHEM 1-4CL 8TSSOP

Supplier's Site
Battery Chargers - BQ2000PWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2000PWG4
Battery Chargers BQ2000PWG4
Charger IC Multi-Chemistry 8-TSSOP

Charger IC Multi-Chemistry 8-TSSOP

Buy Now
PMIC - Battery Chargers - BQ2000PWG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2000PWG4
PMIC - Battery Chargers BQ2000PWG4
IC BAT CHG MULTCHEM 1-4CL 8TSSOP

IC BAT CHG MULTCHEM 1-4CL 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2000PWG4 1153964-BQ2000PWG4 BQ2000PWG4-ND BQ2000PWG4 BQ2000PWG4 BQ2000PWG4
Product Name BQ2000 Switch-mode Multi-Chemistry Battery Charger with Peak Voltage Detection Termination PMIC - PMIC - Battery Chargers - BQ2000PWG4 PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; NiCd; NiMH; Li-Ion/Li-Polymer,NiCd,NiMH Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC,TSSOP SSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Cells 2 to 4 1 to 4 1 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24162RGET - Quarktwin Technology Ltd.
Specs
Package Type 24-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
BQ24153A Fully Integrated Switch Mode One-Cell Li-Ion Charger with Full USB Compliance - BQ24153AYFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
Battery Chargers - BQ24079TLRGTR - Quarktwin Technology Ltd.
Specs
Package Type 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ24075 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 5.5V - BQ24075RGTTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details