Texas Instruments PMIC - PMIC - Battery Chargers - BQ24083DRCRG4 BQ24083DRCRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 201313-BQ24083DRCRG4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 6.5V Alternative Parts (Cross-Reference): mcp73831t-3aci/ot; AAT3697IWP-4.2-T1; MAX1811ESA-T; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 201313-BQ24083DRCRG4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 6.5V Alternative Parts (Cross-Reference): mcp73831t-3aci/ot; AAT3697IWP-4.2-T1; MAX1811ESA-T; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - BQ24083DRCRG4 - 201313-BQ24083DRCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24083DRCRG4
201313-BQ24083DRCRG4
PMIC - PMIC - Battery Chargers - BQ24083DRCRG4 201313-BQ24083DRCRG4
Manufacturer: Texas Instruments Win Source Part Number: 201313-BQ24083DRCRG4 Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C (TJ) Case / Package: 10-VSON (3x3) Maximum Supply Voltage: 6.5V Alternative Parts (Cross-Reference): mcp73831t-3aci/ot; AAT3697IWP-4.2-T1; MAX1811ESA-T; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 201313-BQ24083DRCRG4
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 6.5V
Alternative Parts (Cross-Reference): mcp73831t-3aci/ot; AAT3697IWP-4.2-T1; MAX1811ESA-T;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 201313-BQ24083DRCRG4
Product Name PMIC - PMIC - Battery Chargers - BQ24083DRCRG4
Package Type 10-VSON (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 2486196 - RS Components, Ltd.
Specs
Package Type PG-VQFN
Pins 48
Operating Temperature 175 C (347 F)
View Details
PMIC - Battery Chargers - MAX1508YETA-T - Lingto Electronic Limited
Specs
Charger Type Linear
View Details
Battery Management - 1921902 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion, lithium-polymer
Package Type Tqfn
Pins 24
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details