The bq27411-G1 is a single-cell Li-Ion battery fuel gauge designed for integration into battery packs, using Impedance Track technology to estimate remaining capacity, state-of-charge, and battery health. It features a 12-pin, 2.50 mm × 4.00 mm Small Outline No-Lead (SON) package, operates from battery voltage via an integrated LDO, and communicates via a 400-kHz I²C interface. The device supports an external 10-mΩ sense resistor for current measurement and includes one-time programmable non-volatile memory for configuration. It is rated for operation from -40°C to 85°C.
Pack-Side Impedance Track? Fuel Gauge | Battery Gas Gauge 12-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 770335-BQ27411DRZT-G
Series: Impedance Track
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-VFDFN Exposed Pad
Function: Battery Monitor
Interface: I2C
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Family Name: BQ27411
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-SON (2.5x4)
Alternative Parts (Cross-Reference): LTC2941CMS8E#TRPBF; LTC2941CMS8E#PBF; LTC2941IMS8E#PBF; LTC2941IMS8E#TRPBF;
Introduction Date: January 31, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC FUEL GAUGE LI-ION 1CELL 12SON
Battery Battery Monitor IC Lithium Ion 12-SON (2.5x4)
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ27411DRZT-G1C | 770335-BQ27411DRZT-G1C | BQ27411DRZT-G1C | BQ27411DRZT-G1C |
| Product Name | BQ27411-G1 Pack-Side Impedance Track? Fuel Gauge | Battery Gas Gauge | PMIC - PMIC - Battery Management - BQ27411DRZT-G1C | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Type | SON | 12-VFDFN Exposed Pad |