Texas Instruments PMIC - PMIC - Battery Management - BQ2012SND107TRG4 BQ2012SND107TRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049551-BQ2012SND107 TRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 4.25 V Number of Pins: 16 Categories: PMIC - Battery Management Case / Package: D Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 6.5 V Min Supply Voltage: 3 V
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049551-BQ2012SND107 TRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 4.25 V Number of Pins: 16 Categories: PMIC - Battery Management Case / Package: D Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 6.5 V Min Supply Voltage: 3 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 - 1049551-BQ2012SND107TRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2012SND107TRG4
1049551-BQ2012SND107TRG4
PMIC - PMIC - Battery Management - BQ2012SND107TRG4 1049551-BQ2012SND107TRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049551-BQ2012SND107 TRG4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Operating Supply Voltage: 4.25 V Number of Pins: 16 Categories: PMIC - Battery Management Case / Package: D Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 6.5 V Min Supply Voltage: 3 V

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049551-BQ2012SND107TRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Operating Supply Voltage: 4.25 V
Number of Pins: 16
Categories: PMIC - Battery Management
Case / Package: D
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 6.5 V
Min Supply Voltage: 3 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1049551-BQ2012SND107TRG4
Product Name PMIC - PMIC - Battery Management - BQ2012SND107TRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385036P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3823-30-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage References - 7974816 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details