The bq20z80DBT is a SBS 1.1-compliant gas gauge IC with Impedance Track technology for measuring charge in Li-ion and Li-polymer batteries, designed to work with the bq29312A analog front-end. It is housed in a 38-pin TSSOP package with dimensions of 530 mm length, 10.2 mm width, and 3600 μm height when tube-packed. The device operates from -40 °C to 85 °C, features a 16-bit delta-sigma converter for high-resolution current and voltage measurements, and includes an integrated timebase eliminating the need for an external crystal. It supports SMBus communication, drives up to five LEDs for capacity indication, and provides programmable protection features for voltage, current, and temperature.
SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track(TM) Technology for Use With the bq29312 38-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 083096-BQ20Z80DBT
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 38-TSSOP
Purpose: Battery Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC ADV GAS GAUGE LI-ION 38TSSOP
Battery Management SBS 1.1-Compliant Gas Gauge
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ20Z80DBT | 083096-BQ20Z80DBT | BQ20Z80DBT | BQ20Z80DBT | BQ20Z80DBT |
| Product Name | BQ20Z80 SBS 1.1-Compliant Gas Gauge Enabled with Impedance Track(TM) Technology for Use With the bq29312 | PMIC - PMIC - Battery Management - BQ20Z80DBT | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management | Battery Management |
| Output Options | Inverting |