Texas Instruments PMIC - PMIC - Power Management - Specialized - BQ25046DQCR BQ25046DQCR

Description
Manufacturer: Texas Instruments Win Source Part Number: 201342-BQ25046DQCR Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WSON (3x2) Supply Voltage - Operating: 3.3 V to 9 V Operating Supply Current: 1.1A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 201342-BQ25046DQCR Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WSON (3x2) Supply Voltage - Operating: 3.3 V to 9 V Operating Supply Current: 1.1A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BQ25046DQCR - 201342-BQ25046DQCR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ25046DQCR
201342-BQ25046DQCR
PMIC - PMIC - Power Management - Specialized - BQ25046DQCR 201342-BQ25046DQCR
Manufacturer: Texas Instruments Win Source Part Number: 201342-BQ25046DQCR Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-WSON (3x2) Supply Voltage - Operating: 3.3 V to 9 V Operating Supply Current: 1.1A Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201342-BQ25046DQCR
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-WSON (3x2)
Supply Voltage - Operating: 3.3 V to 9 V
Operating Supply Current: 1.1A
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - BQ25046DQCR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ25046DQCR
Power Management - Specialized BQ25046DQCR
Handheld/Mobile Devices PMIC 10-WSON (3x2)

Handheld/Mobile Devices PMIC 10-WSON (3x2)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 201342-BQ25046DQCR BQ25046DQCR
Product Name PMIC - PMIC - Power Management - Specialized - BQ25046DQCR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 1922497P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details