250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage 6-DSBGA 0 to 125
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 864502-BQ25101HYFPR
Operating Temperature Range: 0°C ~ 125°C (TJ)
Features: Charger IC Lithium Ion/Polymer 6-DSBGA
Package: 6-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ25101
Categories: Integrated Circuits (ICs)
Case / Package: 6-DSBGA
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-39932-1-ND, 296-39932-6, BQ25101HYFPR-ND, 296-39932-1, 296-39932-2
Charger IC Lithium Ion/Polymer 6-DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
IC BATT CHG LI-ION 1CELL 6DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ25101HYFPR | 296-39932-6-ND | 864502-BQ25101HYFPR | BQ25101HYFPR | BQ25101HYFPR | BQ25101HYFPR |
| Product Name | BQ25101H 250-mA Single Cell Li-Ion Battery Charger, 1mA termination, 75nA Battery leakage | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ25101HYFPR | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Package Type | DSBGA | 6-XFBGA, DSBGA | BGA; 6-DSBGA | BGA; 6-XFBGA, DSBGA | BGA | |
| Cells | 1 | 1 | ||||
| Supply Voltage | 30 volts | 6.45 volts | 4.35 volts |