Texas Instruments BQ24072 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear BQ24072RGTTG4

Description
USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear 16-QFN -40 to 85
Request a Quote Datasheet
Description
USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24072 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear - BQ24072RGTTG4 - Texas Instruments
Dallas, TX, United States
BQ24072 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear
BQ24072RGTTG4
BQ24072 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear BQ24072RGTTG4
USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear 16-QFN -40 to 85

USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24072RGTTG4 - 770288-BQ24072RGTTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24072RGTTG4
770288-BQ24072RGTTG4
PMIC - PMIC - Battery Chargers - BQ24072RGTTG4 770288-BQ24072RGTTG4
Manufacturer: Texas Instruments Win Source Part Number: 770288-BQ24072RGTTG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-VFQFN Exposed Pad Interface: USB Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (3x3) Voltage Supply MAX: 6.4V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770288-BQ24072RGTTG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-VFQFN Exposed Pad
Interface: USB
Fault Protection: Over Temperature, Over Voltage, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x3)
Voltage Supply MAX: 6.4V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Battery Charger ICs Battery Charger ICs
Product Number BQ24072RGTTG4 770288-BQ24072RGTTG4
Product Name BQ24072 USB-Friendly Li-Ion Battery Charger and Power-Path Management IC, Vout 200mV above Vbat | Linear PMIC - PMIC - Battery Chargers - BQ24072RGTTG4
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free Over Voltage Protection
Package Type QFN
Unlock Full Specs
to access all available technical data

Similar Products

BQ24103 Standalone Synchronous Switch-mode Li-Ion Charger w/2A FET in QFN-20, 1- or 2-cell - BQ24103RHLR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24001PWPG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms - BQ2031PN-A5E4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Lead Acid
Features Lead-Free
View Details
3 suppliers
BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24004PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers