Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V 8-TSSOP -20 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 011859-BQ2057CTSTR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-TSSOP
Maximum Supply Voltage: 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 8TSSOP
IC BATT CHG LI-ION 1CELL 8TSSOP
IC BATT CHG LI-ION 1CELL 8TSSOP
BATT CHARGER, LI-ION/LI-POLY, 2A, TSSOP8; Battery Type:Li-Ion, Li-Pol; Input Voltage:15V; Battery Charge Voltage:4.2V; Charge Current Max:2A; Battery IC Case Style:TSSOP; No. of Pins:8Pins; No. of Series Cells:2; Operating RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 8-TSSOP
IC BATT CHG LI-ION 1CELL 8TSSOP
IC BATT CHG LI-ION 1CELL 8TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2057CTSTR | 011859-BQ2057CTSTR | 296-25916-6-ND | 31AH1356 | BQ2057CTSTR | BQ2057CTSTR | BQ2057CTSTR |
| Product Name | BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V | PMIC - PMIC - Battery Chargers - BQ2057CTSTR | PMIC - Battery Chargers | Batt Charger, Li-Ion/li-Poly, 2A, Tssop8; Battery Type Texas Instruments | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Charger Type | Linear | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | SOIC,TSSOP,VSSOP | SOP; SSOP; TSSOP; 8-TSSOP | 8-TSSOP (0.173", 4.40mm Width) | TSSOP | SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | |
| Supply Voltage | 15 volts | 15 volts | 15 volts | 15 volts | 4.2 volts |