Texas Instruments BQ24753A Host-Controlled Li-Ion and Li-Polymer Battery Charger with Low Iq and System Power Selector BQ24753ARHDR

Description
Host-Controlled Li-Ion and Li-Polymer Battery Charger with Low Iq and System Power Selector 28-VQFN -40 to 85
Request a Quote Datasheet
Description
Host-Controlled Li-Ion and Li-Polymer Battery Charger with Low Iq and System Power Selector 28-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24753A Host-Controlled Li-Ion and Li-Polymer Battery Charger with Low Iq and System Power Selector - BQ24753ARHDR - Texas Instruments
Dallas, TX, United States
BQ24753A Host-Controlled Li-Ion and Li-Polymer Battery Charger with Low Iq and System Power Selector
BQ24753ARHDR
BQ24753A Host-Controlled Li-Ion and Li-Polymer Battery Charger with Low Iq and System Power Selector BQ24753ARHDR
Host-Controlled Li-Ion and Li-Polymer Battery Charger with Low Iq and System Power Selector 28-VQFN -40 to 85

Host-Controlled Li-Ion and Li-Polymer Battery Charger with Low Iq and System Power Selector 28-VQFN -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - BQ24753ARHDR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ24753ARHDR-ND
PMIC - Battery Chargers BQ24753ARHDR-ND
IC BATT CHG LI-ION 2-4CEL 28VQFN

IC BATT CHG LI-ION 2-4CEL 28VQFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24753ARHDR - 201340-BQ24753ARHDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24753ARHDR
201340-BQ24753ARHDR
PMIC - PMIC - Battery Chargers - BQ24753ARHDR 201340-BQ24753ARHDR
Manufacturer: Texas Instruments Win Source Part Number: 201340-BQ24753ARHDR Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 10A Battery Pack Voltage: 18.048V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-VQFN (5x5) Programmable Fault Protection: Over Current, Over Voltage Maximum Supply Voltage: 24V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 201340-BQ24753ARHDR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 10A
Battery Pack Voltage: 18.048V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-VQFN (5x5)
Programmable Fault Protection: Over Current, Over Voltage
Maximum Supply Voltage: 24V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Battery Chargers - BQ24753ARHDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24753ARHDR
Battery Chargers BQ24753ARHDR
Charger IC Lithium Ion/Polymer 28-VQFN (5x5)

Charger IC Lithium Ion/Polymer 28-VQFN (5x5)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24753ARHDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24753ARHDR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24753ARHDR
IC BATT CHG LI-ION 2-4CEL 28VQFN

IC BATT CHG LI-ION 2-4CEL 28VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24753ARHDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24753ARHDR
PMIC - Battery Chargers BQ24753ARHDR
IC BATT CHG LI-ION 2-4CEL 28VQFN

IC BATT CHG LI-ION 2-4CEL 28VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24753ARHDR BQ24753ARHDR-ND 201340-BQ24753ARHDR BQ24753ARHDR BQ24753ARHDR BQ24753ARHDR
Product Name BQ24753A Host-Controlled Li-Ion and Li-Polymer Battery Charger with Low Iq and System Power Selector PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24753ARHDR Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 28-VFQFN Exposed Pad 28-VQFN (5x5) 28-VFQFN Exposed Pad
Cells 2 to 4 2 to 4 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24070 Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 4.4V - BQ24070RHLT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ24081 1-cell Li-Ion Charger w/ 1-A FET, Timer Enable and Temperature Sensing - BQ24081DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ24113A Host-Controlled Synchronous Swithc-Mode Li-Ion Charger w/2A FET, 1 or 2 Cell - BQ24113ARHLR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
5 suppliers
BQ24133 Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-Alone Battery Charger - BQ24133RGYR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers