Texas Instruments BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs BQ2005SG4

Description
Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs 20-SOIC -20 to 70
Request a Quote
Description
Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs 20-SOIC -20 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BQ2005SG4 is a switch-mode battery charger designed for sequential charging of dual NiCd or NiMH battery packs. It features hysteretic PWM current regulation and can be integrated into systems or used as a stand-alone charger. The device supports pre-charge qualification based on temperature and voltage, ensuring safe charging conditions. Fast charge termination is achieved through multiple criteria, including temperature rise, negative delta voltage, maximum voltage, maximum temperature, and maximum time. Additionally, it offers optional top-off and pulse-trickle charging capabilities. The BQ2005SG4 includes direct LED outputs for battery and charge status, making it user-friendly for monitoring. Its design allows for high-efficiency power conversion, making it suitable for applications requiring reliable battery management.

Datasheet Summary
Powered by GS/AI

The BQ2005SG4 is a switch-mode battery charger designed for sequential charging of dual NiCd or NiMH battery packs. It features hysteretic PWM current regulation and can be integrated into systems or used as a stand-alone charger. The device supports pre-charge qualification based on temperature and voltage, ensuring safe charging conditions. Fast charge termination is achieved through multiple criteria, including temperature rise, negative delta voltage, maximum voltage, maximum temperature, and maximum time. Additionally, it offers optional top-off and pulse-trickle charging capabilities. The BQ2005SG4 includes direct LED outputs for battery and charge status, making it user-friendly for monitoring. Its design allows for high-efficiency power conversion, making it suitable for applications requiring reliable battery management.

Suppliers

Company
Product
Description
Supplier Links
BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs - BQ2005SG4 - Texas Instruments
Dallas, TX, United States
BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs
BQ2005SG4
BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs BQ2005SG4
Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs 20-SOIC -20 to 70

Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs 20-SOIC -20 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Battery Charger ICs
Product Number BQ2005SG4
Product Name BQ2005 Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
Unlock Full Specs
to access all available technical data

Similar Products

BQ24030 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V, Vbat 4.2V - BQ24030RHLR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
7 suppliers
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms - BQ2031SN-A5 - Texas Instruments
Specs
Charger Type Switching
Cell Type Lead Acid
Features Lead-Free
View Details
8 suppliers
BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable - BQ24080DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ24018 Single Chip Li-Ion Charge Management IC for Handheld Applications (bqTINY) - BQ24018DRCTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
2 suppliers