The bq24031-Q1 is an automotive-qualified
Automotive Catalog Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 20-VQFN -40 to 85
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 864487-BQ24031IRHLRQ
Series: Automotive, AEC-Q100, bqTINY™ III
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BQ24031
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (3.5x4.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-24147-2-NDR, -BQ24031IRHLRQ1-NDR,
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)
IC BATT CHG LI-ION 1CELL 20VQFN
IC BATT CHG LI-ION 1CELL 20VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24031IRHLRQ1 | 296-24147-6-ND | 864487-BQ24031IRHLRQ1 | BQ24031IRHLRQ1 | BQ24031IRHLRQ1 | BQ24031IRHLRQ1 |
| Product Name | BQ24031-Q1 Automotive Catalog Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24031IRHLRQ1 | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Lead-Free | Lead-Free | Over Current Protection | Over Current Protection | ||
| Package Type | VQFN | 20-VFQFN Exposed Pad | 20-VQFN (3.5x4.5) | 20-VFQFN Exposed Pad | ||
| Cells | 1 | 1 |