Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms 16-SOIC -20 to 70
BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms
IC BAT CHG LEAD ACID 1CEL 16SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 079663-BQ2031SN-A5
Packaging: Tube/Rail
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lead Acid
Number of Cells: 1
Current - Charging: Constant, Pulsed
Programmable Features: Current, Timer, Voltage
Charge Current - Max: 5mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-SOIC
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC BAT CHG LEAD ACID 1CEL 16SOIC
IC BAT CHG LEAD ACID 1CEL 16SOIC
PROG BATTERY CHARGER, 2031, SOIC16; Battery Type:Lead Acid; Input Voltage:5.5V; Battery Charge Voltage:5.5V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:16Pins; No. of Series Cells:18; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2031SN-A5 | BQ2031SN-A5 | 296-9350-5-ND | 079663-BQ2031SN-A5 | BQ2031SN-A5 | BQ2031SN-A5 | BQ2031SN-A5 | 26AJ5203 |
| Product Name | BQ2031 Switch-mode Lead-Acid Battery Charger with User-Selectable Charge Algorithms | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ2031SN-A5 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Prog Battery Charger, 2031, Soic16; Battery Type Texas Instruments | |
| Charger Type | Switching | Switching | ||||||
| Cell Type | Lead Acid | Lead Acid | Lead Acid | Lead Acid | Lead Acid | Lead Acid; Lead Acid | Lead Acid; Lead Acid | |
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | 16-SOIC (0.154", 3.90mm Width) | SOIC; 16-SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Cells | 2 to 4 | 1 | 1 | 18 |