Texas Instruments BQ24751B Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN BQ24751BRHDR

Description
Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN 28-VQFN -40 to 125
Request a Quote Datasheet
Description
Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN 28-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24751B Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN - BQ24751BRHDR - Texas Instruments
Dallas, TX, United States
BQ24751B Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN
BQ24751BRHDR
BQ24751B Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN BQ24751BRHDR
Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN 28-VQFN -40 to 125

Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN 28-VQFN -40 to 125

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24751BRHDR - 079679-BQ24751BRHDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24751BRHDR
079679-BQ24751BRHDR
PMIC - PMIC - Battery Chargers - BQ24751BRHDR 079679-BQ24751BRHDR
Manufacturer: Texas Instruments Win Source Part Number: 079679-BQ24751BRHDR Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 2 to 4 Current - Charging: Constant - Programmable Charge Current - Max: 10A Battery Pack Voltage: 18.048V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-VQFN (5x5) Programmable Fault Protection: Over Current, Over Voltage Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079679-BQ24751BRHDR
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 10A
Battery Pack Voltage: 18.048V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-VQFN (5x5)
Programmable Fault Protection: Over Current, Over Voltage
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-37328-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-37328-1-ND
PMIC - Battery Chargers 296-37328-1-ND
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-37328-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-37328-2-ND
PMIC - Battery Chargers 296-37328-2-ND
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-37328-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-37328-6-ND
PMIC - Battery Chargers 296-37328-6-ND
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24751BRHDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24751BRHDR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24751BRHDR
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Supplier's Site
PMIC - Battery Chargers - BQ24751BRHDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24751BRHDR
PMIC - Battery Chargers BQ24751BRHDR
IC BAT CHG MULTCHEM 2-4CL 28VQFN

IC BAT CHG MULTCHEM 2-4CL 28VQFN

Supplier's Site Datasheet
Battery Chargers - BQ24751BRHDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24751BRHDR
Battery Chargers BQ24751BRHDR
Charger IC Multi-Chemistry 28-VQFN (5x5)

Charger IC Multi-Chemistry 28-VQFN (5x5)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24751BRHDR 079679-BQ24751BRHDR 296-37328-1-ND BQ24751BRHDR BQ24751BRHDR BQ24751BRHDR
Product Name BQ24751B Multi-Cell Synchronous Switch-mode Charger in 5x5 QFN PMIC - PMIC - Battery Chargers - BQ24751BRHDR PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Switching
Features Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 28-VQFN (5x5) 28-VFQFN Exposed Pad 28-VFQFN Exposed Pad
Cells 2 to 4 2 to 4
Supply Voltage 24 volts 24 volts 18.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24004 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24004PWPRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
Battery Chargers - BQ24161AYFFR - Quarktwin Technology Ltd.
Specs
Package Type BGA; 49-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
BQ24006 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED - BQ24006PWPRG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
BQ24105 Standalone Synchronous Switch-Mode Li-Ion Charger w/2A FET in QFN-20, 1 to 3 Cells - BQ24105RHLRG4 - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers