Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination 16-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1153979-BQ2003S-N
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC BATT CONTRL MULTI-CHEM 16SOIC
NICD/NIMH CHARGE MANAGER, SMD, 2003; Battery Type:NiCd, NiMH; Input Voltage:5.5V; Battery Charge Voltage:5.5V; Charge Current Max:2A; Battery IC Case Style:SOIC; No. of Pins:16Pins; No. of Series Cells:-; Operating Temperature RoHS Compliant: Yes
IC BATT CONTRL MULTI-CHEM 16SOIC
Charger IC Multi-Chemistry 16-SOIC
IC BATT CONTRL MULTI-CHEM 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ2003S-N | 1153979-BQ2003S-N | 296-32832-5-ND | 31AH1355 | BQ2003S-N | BQ2003S-N | BQ2003S-N |
| Product Name | BQ2003 Switch-mode NiCd/NiMH Battery Charger with Negative dV and dT/dt Termination | PMIC - PMIC - Battery Chargers - BQ2003S-N | PMIC - Battery Chargers | Nicd/nimh Charge Manager, Smd, 2003; Battery Type Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Charger Type | Switching | ||||||
| Cell Type | NiCd; NiMH | Multi-Chemistry | NiCd; NiMH; NiCd, NiMH | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | PDIP,SOIC | 16-SOIC (0.295", 7.50mm Width) | SOIC | SOIC | SOIC; 16-SOIC (0.295\", 7.50mm Width) | ||
| Cells | 2 to 4 |