SMBus-Controlled Level 2 Multi-Chemistry Battery Charger With Input Current Detect Comparator 28-VQFN 0 to 125
IC BAT CHG MULTCHEM 2-4CL 28VQFN
IC BAT CHG MULTCHEM 2-4CL 28VQFN
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 079678-BQ24745RHDT
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 8.064A
Battery Pack Voltage: 19.2V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-VQFN (5x5)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC BAT CHG MULTCHEM 2-4CL 28VQFN
IC BAT CHG MULTCHEM 2-4CL 28VQFN
Charger IC Multi-Chemistry 28-VQFN (5x5)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24745RHDT | 296-22995-6-ND | 079678-BQ24745RHDT | BQ24745RHDT | BQ24745RHDT | BQ24745RHDT |
| Product Name | BQ24745 SMBus-Controlled Level 2 Multi-Chemistry Battery Charger With Input Current Detect Comparator | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24745RHDT | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Lead-Free | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | |
| Package Type | VQFN | 28-VFQFN Exposed Pad | 28-VQFN (5x5) | 28-VFQFN Exposed Pad | ||
| Cells | 2 to 4 | 2 to 4 | 2 to 4 |