Texas Instruments BQ24153 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB-Compliance, VOVP=6.5v BQ24153YFFR

Description
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB-Compliance, VOVP=6.5v 20-DSBGA -40 to 85
Request a Quote Datasheet
Description
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB-Compliance, VOVP=6.5v 20-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24153 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB-Compliance, VOVP=6.5v - BQ24153YFFR - Texas Instruments
Dallas, TX, United States
BQ24153 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB-Compliance, VOVP=6.5v
BQ24153YFFR
BQ24153 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB-Compliance, VOVP=6.5v BQ24153YFFR
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB-Compliance, VOVP=6.5v 20-DSBGA -40 to 85

Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB-Compliance, VOVP=6.5v 20-DSBGA -40 to 85

Buy Now Datasheet
PMIC - Battery Chargers - 296-27436-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-27436-2-ND
PMIC - Battery Chargers 296-27436-2-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-27436-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-27436-6-ND
PMIC - Battery Chargers 296-27436-6-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-27436-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-27436-1-ND
PMIC - Battery Chargers 296-27436-1-ND
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24153YFFR - 1023860-BQ24153YFFR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24153YFFR
1023860-BQ24153YFFR
PMIC - PMIC - Battery Chargers - BQ24153YFFR 1023860-BQ24153YFFR
Manufacturer: Texas Instruments Win Source Part Number: 1023860-BQ24153YFFR Packaging: Reel - TR Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.25A Battery Pack Voltage: 4.44V (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 20-DSBGA Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023860-BQ24153YFFR
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.25A
Battery Pack Voltage: 4.44V (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 20-DSBGA
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24153YFFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24153YFFR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24153YFFR
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site
PMIC - Battery Chargers - BQ24153YFFR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24153YFFR
PMIC - Battery Chargers BQ24153YFFR
IC BATT CHG LI-ION 1CELL 20DSBGA

IC BATT CHG LI-ION 1CELL 20DSBGA

Supplier's Site Datasheet
Battery Chargers - BQ24153YFFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24153YFFR
Battery Chargers BQ24153YFFR
Charger IC Lithium Ion/Polymer 20-DSBGA

Charger IC Lithium Ion/Polymer 20-DSBGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24153YFFR 296-27436-2-ND 1023860-BQ24153YFFR BQ24153YFFR BQ24153YFFR BQ24153YFFR
Product Name BQ24153 Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB-Compliance, VOVP=6.5v PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24153YFFR Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Switching
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type 20-UFBGA, DSBGA BGA; 20-DSBGA BGA BGA; 20-UFBGA, DSBGA
Pins 20
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24072T 1.5A USB-Friendly Li-Ion Battery Charger and Power-Path Management IC - BQ24072TRGTT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type QFN
View Details
6 suppliers
BQ24025 bqTINY-II Dual Input USB/AC Adpater 1-Cell Li-Ion Charger w/Charge Enable & Temp Sense, 7hr Timer - BQ24025DRCR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers
BQ24007 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24007PWPR - Texas Instruments
Specs
Charger Type Linear
Features Lead-Free
Package Type HTSSOP,VQFN
View Details
4 suppliers
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
5 suppliers