Texas Instruments BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination BQ2004HSNTRG4

Description
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70
Request a Quote Datasheet
Description
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004HSNTRG4 - Texas Instruments
Dallas, TX, United States
BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination
BQ2004HSNTRG4
BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination BQ2004HSNTRG4
Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70

Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination 16-SOIC -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2004HSNTRG4 - 1153988-BQ2004HSNTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2004HSNTRG4
1153988-BQ2004HSNTRG4
PMIC - PMIC - Battery Chargers - BQ2004HSNTRG4 1153988-BQ2004HSNTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1153988-BQ2004HSNTRG 4 Packaging: Reel - TR Operating Temperature Range: -20°C ~ 70°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Battery Chemistry: Multi-Chemistry Current - Charging: Constant, Pulsed Programmable Features: Voltage Family Name: BQ2004 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Voltage Supply MAX: 5.5V Alternative Parts (Cross-Reference): DS2711E; DS2711E+T; DS2712E+T; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1153988-BQ2004HSNTRG4
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Battery Chemistry: Multi-Chemistry
Current - Charging: Constant, Pulsed
Programmable Features: Voltage
Family Name: BQ2004
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): DS2711E; DS2711E+T; DS2712E+T;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - BQ2004HSNTRG4-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
BQ2004HSNTRG4-ND
PMIC - Battery Chargers BQ2004HSNTRG4-ND
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2004HSNTRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2004HSNTRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2004HSNTRG4
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Supplier's Site
PMIC - Battery Chargers - BQ2004HSNTRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ2004HSNTRG4
PMIC - Battery Chargers BQ2004HSNTRG4
IC BATT CONTRL MULTI-CHEM 16SOIC

IC BATT CONTRL MULTI-CHEM 16SOIC

Supplier's Site Datasheet
Battery Chargers - BQ2004HSNTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2004HSNTRG4
Battery Chargers BQ2004HSNTRG4
Charger IC Multi-Chemistry 16-SOIC

Charger IC Multi-Chemistry 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2004HSNTRG4 1153988-BQ2004HSNTRG4 BQ2004HSNTRG4-ND BQ2004HSNTRG4 BQ2004HSNTRG4 BQ2004HSNTRG4
Product Name BQ2004H Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination PMIC - PMIC - Battery Chargers - BQ2004HSNTRG4 PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Charger Type Switching
Cell Type NiCd; NiMH Multi-Chemistry Multi-Chemistry Multi-Chemistry
Features Lead-Free Lead-Free
Package Type PDIP,SOIC SOIC 16-SOIC (0.154", 3.90mm Width) SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Cells 2 to 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ24151A Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support - BQ24151AYFFT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24150A Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and USB-OTG Support - BQ24150AYFFR - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24090 1A, Single Input, Single Cell Li-Ion Battery Charger w/ 10k? NTC | Li-ion Linear Battery Charger IC - BQ24090DGQR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers