Texas Instruments BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V BQ2057DGK

Description
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V 8-VSSOP -20 to 70
Request a Quote Datasheet
Description
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V 8-VSSOP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057DGK - Texas Instruments
Dallas, TX, United States
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V
BQ2057DGK
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V BQ2057DGK
Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V 8-VSSOP -20 to 70

Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V 8-VSSOP -20 to 70

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ2057DGK - 1154043-BQ2057DGK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ2057DGK
1154043-BQ2057DGK
PMIC - PMIC - Battery Chargers - BQ2057DGK 1154043-BQ2057DGK
Manufacturer: Texas Instruments Win Source Part Number: 1154043-BQ2057DGK Packaging: Tube Operating Temperature Range: -20°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Battery Pack Voltage: 4.1V Family Name: BQ2057 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 8-VSSOP Voltage Supply MAX: 15V Alternative Parts (Cross-Reference): MCP73863-I/SL; L6924D; MCP73861-I/SLG; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154043-BQ2057DGK
Packaging: Tube
Operating Temperature Range: -20°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Battery Pack Voltage: 4.1V
Family Name: BQ2057
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-VSSOP
Voltage Supply MAX: 15V
Alternative Parts (Cross-Reference): MCP73863-I/SL; L6924D; MCP73861-I/SLG;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-11992-5-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-11992-5-ND
PMIC - Battery Chargers 296-11992-5-ND
IC BATT CHG LI-ION 1CELL 8VSSOP

IC BATT CHG LI-ION 1CELL 8VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ2057DGK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ2057DGK
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ2057DGK
IC BATT CHG LI-ION 1CELL 8VSSOP

IC BATT CHG LI-ION 1CELL 8VSSOP

Supplier's Site
Battery Chargers - BQ2057DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2057DGK
Battery Chargers BQ2057DGK
Charger IC Lithium Ion/Polymer 8-VSSOP

Charger IC Lithium Ion/Polymer 8-VSSOP

Buy Now Datasheet
Battery Chargers - BQ2057DGK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ2057DGK
Battery Chargers BQ2057DGK
Charger IC Lithium Ion/Polymer 8-VSSOP

Charger IC Lithium Ion/Polymer 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ2057DGK 1154043-BQ2057DGK 296-11992-5-ND BQ2057DGK BQ2057DGK
Product Name BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V PMIC - PMIC - Battery Chargers - BQ2057DGK PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free
Package Type SOIC,TSSOP,VSSOP SSOP 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Supply Voltage 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

BQ24161B 2.5A, Dual-Input, Single Cell Switchmode Li-Ion Battery Charger with Power Path* - BQ24161BRGET - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ24080 1-cell Li-Ion Charger w/ 1-A FET, AC Present and Charge Enable - BQ24080DRCT - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VSON
View Details
6 suppliers