IC BAT CHG MULTCHEM 2-4CL 28VQFN
Manufacturer: Texas Instruments
Win Source Part Number: 201335-BQ24740RHDRG4
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 2 to 4
Current - Charging: Constant - Programmable
Charge Current - Max: 10A
Battery Pack Voltage: 18V (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-VQFN (5x5)
Programmable Fault Protection: Over Voltage
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC BAT CHG MULTCHEM 2-4CL 28VQFN
IC BAT CHG MULTCHEM 2-4CL 28VQFN
IC SYNC BATTERY CHARGER 28VQFN
Charger IC Multi-Chemistry 28-VQFN (5x5)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24740RHDRG4-ND | 201335-BQ24740RHDRG4 | BQ24740RHDRG4 | BQ24740RHDRG4 | 815-BQ24740RHDRG4 | BQ24740RHDRG4 |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - BQ24740RHDRG4 | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | IC SYNC BATTERY CHARGER 28VQFN | Battery Chargers |
| Cell Type | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | Multi-Chemistry | ||
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | 28-VFQFN Exposed Pad | 28-VQFN (5x5) | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | ||
| Pins | 28 | 28 |