CYPD3120-40LQXI -- UNIVERSAL SERIAL BUS (USB) - USB-C AC-DC AND DC-DC CHARGING SOLUTIONS - EZ-PD™ CCG3 USB TYPE-C PORT CONTROLLER PD - CYPD3120-40LQXI
Infineon Technologies AGUniversal Serial Bus (USB) - USB-C AC-DC and DC-DC Charging Solutions - EZ-PD™ CCG3 USB Type-C Port Controller PD - CYPD3120-40LQXICYPD3120-40LQXI
Description
Applications
Adapters and chargers
Domestic robots
Information & communications technology
Infineon Technologies AG
Done
Request a Quote
Email Supplier
Description
Applications
Adapters and chargers
Domestic robots
Information & communications technology
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The CYPD3120-40LQXI is a USB Type-C port controller designed for dongle applications, supporting USB Power Delivery 3.0 and featuring a 48-MHz ARM Cortex-M0 processor with 128-KB flash and 8-KB SRAM. It integrates a USB-PD BMC transceiver, VCONN FETs, hardware overcurrent and overvoltage protection, and system-level ESD protection meeting IEC61000-4-2 level 4C. The device operates from 2.7 V to 21.5 V, includes integrated dual-output gate drivers for external VBUS FET control, and supports industrial temperature range operation. It is packaged in a 40-QFN with 40 pins and includes a USB Billboard Device Class controller. The part is shipped with USB bootloader firmware and is configured for upstream facing port (UFP) operation with termination resistors R_A, R_D, and R_P.
Datasheet Summary Powered by GS/AI
The CYPD3120-40LQXI is a USB Type-C port controller designed for dongle applications, supporting USB Power Delivery 3.0 and featuring a 48-MHz ARM Cortex-M0 processor with 128-KB flash and 8-KB SRAM. It integrates a USB-PD BMC transceiver, VCONN FETs, hardware overcurrent and overvoltage protection, and system-level ESD protection meeting IEC61000-4-2 level 4C. The device operates from 2.7 V to 21.5 V, includes integrated dual-output gate drivers for external VBUS FET control, and supports industrial temperature range operation. It is packaged in a 40-QFN with 40 pins and includes a USB Billboard Device Class controller. The part is shipped with USB bootloader firmware and is configured for upstream facing port (UFP) operation with termination resistors R_A, R_D, and R_P.