Texas Instruments BQ24735 1-4 Cell Li+ Battery SMBus Charge Controller for Supporting Turbo Boost Mode BQ24735RGRT

Description
1-4 Cell Li+ Battery SMBus Charge Controller for Supporting Turbo Boost Mode 20-VQFN -40 to 85
Request a Quote Datasheet
Description
1-4 Cell Li+ Battery SMBus Charge Controller for Supporting Turbo Boost Mode 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24735 1-4 Cell Li+ Battery SMBus Charge Controller for Supporting Turbo Boost Mode - BQ24735RGRT - Texas Instruments
Dallas, TX, United States
BQ24735 1-4 Cell Li+ Battery SMBus Charge Controller for Supporting Turbo Boost Mode
BQ24735RGRT
BQ24735 1-4 Cell Li+ Battery SMBus Charge Controller for Supporting Turbo Boost Mode BQ24735RGRT
1-4 Cell Li+ Battery SMBus Charge Controller for Supporting Turbo Boost Mode 20-VQFN -40 to 85

1-4 Cell Li+ Battery SMBus Charge Controller for Supporting Turbo Boost Mode 20-VQFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24735RGRT - 011963-BQ24735RGRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24735RGRT
011963-BQ24735RGRT
PMIC - PMIC - Battery Chargers - BQ24735RGRT 011963-BQ24735RGRT
Manufacturer: Texas Instruments Win Source Part Number: 011963-BQ24735RGRT Packaging: Reel - TR Battery Chemistry: Multi-Chemistry Number of Cells: 1 to 4 Battery Pack Voltage: 16.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x3.5) Programmable Fault Protection: Over Current, Over Voltage, Short Circuit Maximum Supply Voltage: 24V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 011963-BQ24735RGRT
Packaging: Reel - TR
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 to 4
Battery Pack Voltage: 16.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x3.5)
Programmable Fault Protection: Over Current, Over Voltage, Short Circuit
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Battery Chargers - 296-29535-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-29535-6-ND
PMIC - Battery Chargers 296-29535-6-ND
IC BAT CHG MULTCHEM 1-4CL 20VQFN

IC BAT CHG MULTCHEM 1-4CL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-29535-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-29535-1-ND
PMIC - Battery Chargers 296-29535-1-ND
IC BAT CHG MULTCHEM 1-4CL 20VQFN

IC BAT CHG MULTCHEM 1-4CL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-29535-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-29535-2-ND
PMIC - Battery Chargers 296-29535-2-ND
IC BAT CHG MULTCHEM 1-4CL 20VQFN

IC BAT CHG MULTCHEM 1-4CL 20VQFN

Buy Now Datasheet
Battery Chargers - BQ24735RGRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24735RGRT
Battery Chargers BQ24735RGRT
Charger IC Multi-Chemistry 20-VQFN (3.5x3.5)

Charger IC Multi-Chemistry 20-VQFN (3.5x3.5)

Buy Now
PMIC - Battery Chargers - BQ24735RGRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24735RGRT
PMIC - Battery Chargers BQ24735RGRT
IC BAT CHG MULTCHEM 1-4CL 20VQFN

IC BAT CHG MULTCHEM 1-4CL 20VQFN

Supplier's Site Datasheet
Battery Charger, Li-Ion/pol, 8A, Vqfn-20; Battery Type Texas Instruments - 52AH6955 - Newark, An Avnet Company
Chicago, IL, United States
Battery Charger, Li-Ion/pol, 8A, Vqfn-20; Battery Type Texas Instruments
52AH6955
Battery Charger, Li-Ion/pol, 8A, Vqfn-20; Battery Type Texas Instruments 52AH6955
BATTERY CHARGER, LI-ION/POL, 8A, VQFN-20; Battery Type:Li-Ion, Li-Pol; Input Voltage:24V; Battery Charge Voltage:-; Charge Current Max:8A; Battery IC Case Style:VQFN; No. of Pins:20Pins; No. of Series Cells:4; Operating Temperature RoHS Compliant: Yes

BATTERY CHARGER, LI-ION/POL, 8A, VQFN-20; Battery Type:Li-Ion, Li-Pol; Input Voltage:24V; Battery Charge Voltage:-; Charge Current Max:8A; Battery IC Case Style:VQFN; No. of Pins:20Pins; No. of Series Cells:4; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24735RGRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24735RGRT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24735RGRT
IC BAT CHG MULTCHEM 1-4CL 20VQFN

IC BAT CHG MULTCHEM 1-4CL 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24735RGRT 011963-BQ24735RGRT 296-29535-6-ND BQ24735RGRT BQ24735RGRT 52AH6955 BQ24735RGRT
Product Name BQ24735 1-4 Cell Li+ Battery SMBus Charge Controller for Supporting Turbo Boost Mode PMIC - PMIC - Battery Chargers - BQ24735RGRT PMIC - Battery Chargers Battery Chargers PMIC - Battery Chargers Battery Charger, Li-Ion/pol, 8A, Vqfn-20; Battery Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Multi-Chemistry Multi-Chemistry Li-Ion; Li-Ion, Li-Pol Multi-Chemistry
Features Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type VQFN 20-VQFN (3.5x3.5) 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad VQFN
Cells 2 to 4 1 to 4 1 to 4 4
Unlock Full Specs
to access all available technical data

Similar Products

BQ2004E Switch-mode NiCd/NiMH Battery Charger w/Negative dV, Peak Voltage Detection, dT/dt Termination - BQ2004EPN - Texas Instruments
Specs
Charger Type Switching
Cell Type NiCd; NiMH
Features Lead-Free
View Details
5 suppliers
BQ24030 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output regulated to 6V, Vbat 4.2V - BQ24030RHLR - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
7 suppliers
BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers