Texas Instruments BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery BQ24031RHLT

Description
Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery 20-VQFN -40 to 125
Request a Quote Datasheet
Description
Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery 20-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery - BQ24031RHLT - Texas Instruments
Dallas, TX, United States
BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery
BQ24031RHLT
BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery BQ24031RHLT
Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery 20-VQFN -40 to 125

Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery 20-VQFN -40 to 125

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24031RHLT - 1023807-BQ24031RHLT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24031RHLT
1023807-BQ24031RHLT
PMIC - PMIC - Battery Chargers - BQ24031RHLT 1023807-BQ24031RHLT
Manufacturer: Texas Instruments Win Source Part Number: 1023807-BQ24031RHLT Packaging: Reel - TR Fault Protection: Over Temperature, Reverse Current, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current, Timer Charge Current - Max: 1.5A Battery Pack Voltage: 4.36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 20-VQFN (3.5x4.5) Maximum Supply Voltage: 16V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1023807-BQ24031RHLT
Packaging: Reel - TR
Fault Protection: Over Temperature, Reverse Current, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-VQFN (3.5x4.5)
Maximum Supply Voltage: 16V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24031RHLTCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24031RHLTCT-ND
PMIC - Battery Chargers 296-BQ24031RHLTCT-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24031RHLTDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24031RHLTDKR-ND
PMIC - Battery Chargers 296-BQ24031RHLTDKR-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24031RHLTTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24031RHLTTR-ND
PMIC - Battery Chargers 296-BQ24031RHLTTR-ND
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24031RHLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24031RHLT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24031RHLT
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site
Battery Chargers - BQ24031RHLT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24031RHLT
Battery Chargers BQ24031RHLT
Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Charger IC Lithium Ion/Polymer 20-VQFN (3.5x4.5)

Buy Now
PMIC - Battery Chargers - BQ24031RHLT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24031RHLT
PMIC - Battery Chargers BQ24031RHLT
IC BATT CHG LI-ION 1CELL 20VQFN

IC BATT CHG LI-ION 1CELL 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24031RHLT 1023807-BQ24031RHLT 296-BQ24031RHLTCT-ND BQ24031RHLT BQ24031RHLT BQ24031RHLT
Product Name BQ24031 Dual Input Li-Ion Charger with Dynamic Power-Path Management, Output Regulated to 6V Battery PMIC - PMIC - Battery Chargers - BQ24031RHLT PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Lead-Free Over Current Protection Over Current Protection
Package Type VQFN 20-VQFN (3.5x4.5) 20-VFQFN Exposed Pad 20-VFQFN Exposed Pad
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ2002C NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002CPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ2002T NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002TPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
5 suppliers
BQ24113A Host-Controlled Synchronous Swithc-Mode Li-Ion Charger w/2A FET, 1 or 2 Cell - BQ24113ARHLTG4 - Texas Instruments
Specs
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
Package Type VQFN
View Details
6 suppliers
BQ2002G NiCd/NiMH Charge Controller with Negative dV and Peak Voltage Detection Termination - BQ2002GPN - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type PDIP,SOIC
View Details
6 suppliers