Texas Instruments BQ24180 Fully Integrated Switch-Mode 1-Cell Li-Ion Charger with Full USB Compliance BQ24180YFFT

Description
Fully Integrated Switch-Mode 1-Cell Li-Ion Charger with Full USB Compliance 25-DSBGA
Request a Quote Datasheet
Description
Fully Integrated Switch-Mode 1-Cell Li-Ion Charger with Full USB Compliance 25-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ24180 Fully Integrated Switch-Mode 1-Cell Li-Ion Charger with Full USB Compliance - BQ24180YFFT - Texas Instruments
Dallas, TX, United States
BQ24180 Fully Integrated Switch-Mode 1-Cell Li-Ion Charger with Full USB Compliance
BQ24180YFFT
BQ24180 Fully Integrated Switch-Mode 1-Cell Li-Ion Charger with Full USB Compliance BQ24180YFFT
Fully Integrated Switch-Mode 1-Cell Li-Ion Charger with Full USB Compliance 25-DSBGA

Fully Integrated Switch-Mode 1-Cell Li-Ion Charger with Full USB Compliance 25-DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24180YFFTTR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24180YFFTTR-ND
PMIC - Battery Chargers 296-BQ24180YFFTTR-ND
IC BATT CHG LI-ION 1CELL 25DSBGA

IC BATT CHG LI-ION 1CELL 25DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24180YFFTDKR-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24180YFFTDKR-ND
PMIC - Battery Chargers 296-BQ24180YFFTDKR-ND
IC BATT CHG LI-ION 1CELL 25DSBGA

IC BATT CHG LI-ION 1CELL 25DSBGA

Buy Now Datasheet
PMIC - Battery Chargers - 296-BQ24180YFFTCT-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
296-BQ24180YFFTCT-ND
PMIC - Battery Chargers 296-BQ24180YFFTCT-ND
IC BATT CHG LI-ION 1CELL 25DSBGA

IC BATT CHG LI-ION 1CELL 25DSBGA

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - BQ24180YFFT - 770310-BQ24180YFFT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - BQ24180YFFT
770310-BQ24180YFFT
PMIC - PMIC - Battery Chargers - BQ24180YFFT 770310-BQ24180YFFT
Manufacturer: Texas Instruments Win Source Part Number: 770310-BQ24180YFFT Packaging: Reel package Operating Temperature Range: -30°C ~ 85°C (TA) Package: 25-UFBGA, DSBGA Interface: I2C Fault Protection: Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Charge Current - Max: 1.5A Battery Pack Voltage: 4.44V (Maximum) Family Name: BQ24180 Categories: Integrated Circuits (ICs) Manufacturer Package: 25-DSBGA (2x2) Voltage Supply MAX: 16V Alternative Parts (Cross-Reference): LTC4002EDD-8.4#TR; LTC4002EDD-8.4; LTC4002EDD-8.4#PBF; LTC4002ES8-4.2#TRPBF ; Introduction Date: June 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 770310-BQ24180YFFT
Packaging: Reel package
Operating Temperature Range: -30°C ~ 85°C (TA)
Package: 25-UFBGA, DSBGA
Interface: I2C
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.44V (Maximum)
Family Name: BQ24180
Categories: Integrated Circuits (ICs)
Manufacturer Package: 25-DSBGA (2x2)
Voltage Supply MAX: 16V
Alternative Parts (Cross-Reference): LTC4002EDD-8.4#TR; LTC4002EDD-8.4; LTC4002EDD-8.4#PBF; LTC4002ES8-4.2#TRPBF;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Chargers - BQ24180YFFT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
BQ24180YFFT
Battery Chargers BQ24180YFFT
Charger IC Lithium Ion/Polymer 25-DSBGA

Charger IC Lithium Ion/Polymer 25-DSBGA

Buy Now
PMIC - Battery Chargers - BQ24180YFFT - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
BQ24180YFFT
PMIC - Battery Chargers BQ24180YFFT
IC BATT CHG LI-ION 1CELL 25DSBGA

IC BATT CHG LI-ION 1CELL 25DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - BQ24180YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
BQ24180YFFT
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers BQ24180YFFT
IC BATT CHG LI-ION 1CELL 25DSBGA

IC BATT CHG LI-ION 1CELL 25DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number BQ24180YFFT 296-BQ24180YFFTTR-ND 770310-BQ24180YFFT BQ24180YFFT BQ24180YFFT BQ24180YFFT
Product Name BQ24180 Fully Integrated Switch-Mode 1-Cell Li-Ion Charger with Full USB Compliance PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - BQ24180YFFT Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Lead-Free Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection Over Voltage Protection
Package Type DSBGA 25-UFBGA, DSBGA BGA; 25-UFBGA, DSBGA BGA
Cells 1 1 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ24001 Linear 1-cell Li-Ion Battery Charger w/Integrated FET, One LED - BQ24001PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ24006 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Bi-Color LED - BQ24006PWPR - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
6 suppliers
BQ2002D NiCd/NiMH Charge Controller with dT/dt Termination - BQ2002DSNTR - Texas Instruments
Specs
Cell Type NiCd; NiMH
Features Lead-Free
Package Type SOIC
View Details
6 suppliers
BQ2057 Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.1V - BQ2057DGK - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers