The BQ24014 bqTINY(TM) is a linear charger designed for single-cell Li-Ion or Li-Polymer battery packs, featuring a compact 3-mm x 3-mm QFN package. It integrates a power FET and current sensor, allowing for efficient charge management with a maximum output current of 1 A. The device operates in three charging phases: conditioning, constant current, and constant voltage, with charge termination based on minimum current. It includes a safety timer for charge termination and automatically restarts charging if the battery voltage drops below a certain threshold. The BQ24014 offers reverse leakage protection to prevent battery drainage and has a voltage regulation accuracy of ±0.5%. It supports charge voltage options of 4.2 V and 4.36 V, making it suitable for various applications. Additional features include temperature sensing for battery safety, status outputs for charge and fault conditions, and the ability to work with both regulated and unregulated power supplies. The operating temperature range is from -40°C to 85°C, making it suitable for a wide range of environments. This product is ideal for space-constrained applications such as cellular phones, PDAs, MP3 players, and digital cameras.
bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, Temp Sense & Charge Enable in QFN-10 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 011881-BQ24014DRCR
Packaging: Reel - TR
Fault Protection: Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Maximum Supply Voltage: 16.5V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
Charger IC Lithium Ion/Polymer 10-VSON (3x3)
IC BATT CHG LI-ION 1CELL 10VSON
IC BATT CHG LI-ION 1CELL 10VSON
BATTERY CHARGER, LI-ION/POL, 1A, VSON-10; Battery Type:Li-Ion, Li-Pol; Input Voltage:16.5V; Battery Charge Voltage:4.2V; Charge Current Max:1A; Battery IC Case Style:VSON; No. of Pins:10Pins; No. of Series Cells:1; Operating RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | BQ24014DRCR | 011881-BQ24014DRCR | 296-18392-2-ND | BQ24014DRCR | BQ24014DRCR | BQ24014DRCR | 26AJ5207 |
| Product Name | BQ24014 bqTINY(TM) Linear 1-cell Li-Ion Charger w/ 1-A FET, Temp Sense & Charge Enable in QFN-10 | PMIC - PMIC - Battery Chargers - BQ24014DRCR | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Charger, Li-Ion/pol, 1A, Vson-10; Battery Type Texas Instruments |
| Charger Type | Linear | ||||||
| Cell Type | Li-Ion; Li-Ion/Li-Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | |||
| Features | Lead-Free | Lead-Free | |||||
| Package Type | VSON | 10-VSON (3x3) | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | VSON | ||
| Cells | 1 | 1 | 1 | 1 |